EN
  • EN
  • DE

MAX5901ABEUT+T

Part No MAX5901ABEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 021865-MAX5901ABEUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5901ABEUT+T CAD Model

Description

Product Overview: MAX5901ABEUT+T from Maxim Integrated

The MAX5901ABEUT+T is a high-performance, hot-swap controller IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, efficient device is engineered to provide safe board insertion and removal from a live backplane or other power sources. It is commonly used in networking and storage systems, servers, and various other applications where hot-swap functionality is required to minimize system downtime and maintain service continuity.

Encased in a small, 6-pin SOT23 package, the MAX5901ABEUT+T is optimized for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, making it suitable for industrial environments where robust performance is essential. The device supports a wide supply voltage range, typically from 9V to 80V, ensuring flexibility across different system voltages.

One of the key features of the MAX5901ABEUT+T is its integrated, adjustable overcurrent protection. This functionality safeguards the system against excessive current that could potentially cause damage to the electronic components. The controller achieves this by monitoring the voltage across an external sense resistor and responding to overcurrent conditions by turning off the external N-channel MOSFET.

The device also includes an adjustable, accurate overvoltage protection feature that protects the load from unintended voltage spikes. Moreover, the MAX5901ABEUT+T is equipped with a fault indicator output, which provides a signal to the host system in the event of an overcurrent, overvoltage, or undervoltage condition, enhancing system reliability through prompt fault detection.

For design flexibility, the MAX5901ABEUT+T hot-swap controller allows for programmable circuit breaker and fault timer settings via external components. This feature enables designers to tailor the protection mechanisms to the specific needs of their application, ensuring optimal performance and protection.

In summary, the MAX5901ABEUT+T by Maxim Integrated is a versatile, high-voltage hot-swap controller that delivers reliable protection and seamless operation in hot-swap environments. Its compact form factor, robust protection features, and programmability make it an ideal choice for engineers looking to enhance system uptime and safety in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9201 $58.8015
36+ $3.2167 $115.8012
56+ $3.1162 $174.5072
77+ $3.0157 $232.2089
100+ $2.9152 $291.5200
133+ $2.6138 $347.6354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,530 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess