EN
  • EN
  • DE

MAX5895EGK+T

Part No MAX5895EGK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704781-MAX5895EGK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5895EGK+T CAD Model

Description

Maxim Integrated MAX5895EGK+T Digital-to-Analog Converter

The MAX5895EGK+T is a high-performance, 16-bit, digital-to-analog converter (DAC) integrated circuit from Maxim Integrated, designed to provide precision analog output from digital signals. This device is part of a series renowned for its exceptional accuracy, stability, and low noise performance, making it an ideal choice for demanding applications such as medical instrumentation, automated test equipment, and high-end audio systems.

Key Features

  • Resolution: 16-bit resolution ensures fine-grain output with high precision, enabling the reproduction of subtle nuances in complex waveforms.
  • Update Rate: The DAC boasts a fast update rate, which allows for real-time changes in the output signal, critical for applications that require dynamic signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5895EGK+T is suitable for battery-operated devices and other power-sensitive applications.
  • Integrated Reference: The inclusion of an on-chip precision voltage reference simplifies design and reduces external component count, ensuring a stable and accurate output voltage range.
  • Interface: A simple digital interface allows for easy integration with microcontrollers and digital signal processors, facilitating straightforward communication and control.
  • Package: The device is offered in a compact 24-pin TQFN package, making it suitable for space-constrained applications without compromising performance.
  • Temperature Range: The MAX5895EGK+T operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

Thanks to its robust feature set, the MAX5895EGK+T is highly versatile and can be used across a wide range of industries and applications. It is particularly well-suited for:

  • High-precision instrumentation
  • Automated test equipment
  • Professional audio and video equipment
  • Industrial control systems
  • Communication systems

The MAX5895EGK+T from Maxim Integrated represents a blend of performance, efficiency, and reliability, offering a sophisticated solution for converting digital data into precise analog signals.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Lowest to $4.1707

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess