EN
  • EN
  • DE

MAX5873EGK

Part No MAX5873EGK
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 68QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 2
Settling Time 14ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.71V ~ 3.465V
Voltage - Supply, Digital 1.71V ~ 3.465V
INL/DNL (LSB) ±0.2, ±0.13
Architecture Current Steering
Temperature Range - Operating -40°C ~ 85°C
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (10x10)
Mounting Type Surface Mount
Standard Package 49 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704767-MAX5873EGK
Ultra Librarian 3D Model Ultra Librarian MAX5873EGK CAD Model

Description

Maxim Integrated MAX5873EGK: A High-Performance 16-Bit DAC

The Maxim Integrated MAX5873EGK is a state-of-the-art 16-bit digital-to-analog converter (DAC) designed to deliver high-performance and precision in demanding applications. This device is part of Maxim's extensive range of integrated circuits, engineered to provide reliable solutions for data conversion in communication systems, instrumentation, and industrial processes.

Key Features

  • High Resolution: The MAX5873EGK offers a 16-bit resolution, ensuring precise analog output for applications that require high levels of accuracy.
  • High-Speed Interface: With a maximum update rate of 4.9Gsps, this DAC is well-suited for high-speed signal processing tasks, making it an ideal choice for advanced communication systems.
  • Integrated Features: The device includes an on-chip 1.2V bandgap reference and output buffer, simplifying the design and reducing the need for external components.
  • Flexible Operation: It operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad range of digital interfaces.
  • Compact Form Factor: Housed in a 68-pin QFN package, the MAX5873EGK provides a compact solution that fits easily into space-constrained applications.

Applications

The MAX5873EGK is versatile and can be used in a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • Base Stations and Cellular Infrastructure
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5873EGK is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance. As with all Maxim products, this DAC is backed by the company's expertise in design and manufacturing.

Conclusion

The MAX5873EGK from Maxim Integrated is a powerful tool for designers seeking high-resolution, high-speed data conversion. Its combination of performance, integrated features, and compact design make it an excellent choice for a multitude of applications where precision and speed are paramount.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess