EN
  • EN
  • DE

MAX5813AUD+

Part No MAX5813AUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 4
Settling Time 2.2μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.05, ±0.05
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMT
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 704752-MAX5813AUD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5813AUD+ CAD Model

Description

Maxim Integrated MAX5813AUD+ Quad 10-Bit Voltage-Output DAC

The MAX5813AUD+ from Maxim Integrated is a highly precise digital-to-analog converter (DAC) designed for applications that demand high accuracy and stability. This quad 10-bit voltage-output DAC is an ideal solution for industrial control systems, automated test equipment, and precision data acquisition systems where reliability and precision are paramount.

With four independent DAC channels, the MAX5813AUD+ provides flexibility for simultaneous updates of multiple analog outputs. Each channel is capable of converting digital input signals into smooth and stable analog voltages with a 10-bit resolution, ensuring fine granularity in output levels. The device operates from a single 2.7V to 5.5V power supply, making it suitable for a wide range of power environments.

Key features of the MAX5813AUD+ include an internal reference voltage, which eliminates the need for external components and simplifies the design process. This internal reference is also buffered, providing a stable voltage for consistent performance. The MAX5813AUD+ offers a variety of output ranges, including 0V to VREF and 0V to 2 x VREF, providing users with greater flexibility in matching the output voltage to the requirements of their specific application.

The device is equipped with a 2-wire I2C-compatible serial interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes. This allows for easy integration with most microcontrollers and digital systems. Additionally, the MAX5813AUD+ features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write to the device is completed.

Housed in a compact 14-pin TSSOP package, the MAX5813AUD+ is designed for space-constrained applications. Its extended temperature range of -40°C to +105°C ensures reliable operation in diverse environments. With Maxim Integrated's commitment to quality, the MAX5813AUD+ is a robust and versatile component for any precision analog output requirement.

Maxim Integrated's MAX5813AUD+ DAC is a testament to the company's dedication to providing high-performance, reliable integrated circuits that meet the needs of advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess