EN
  • EN
  • DE

MAX1438BETK+

Part No MAX1438BETK+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 68TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Tube
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 64M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 3
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (10x10)
Mounting Type Surface Mount
Base Product Number MAX1438
Standard Package 30 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 629452-MAX1438BETK+
Ultra Librarian 3D Model Ultra Librarian MAX1438BETK+ CAD Model

Description

Maxim Integrated's MAX1438BETK+: High-Speed, Low-Power, 12-Bit ADC

The MAX1438BETK+ is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Maxim Integrated that is designed to deliver exceptional performance with high speed and low power consumption. This versatile ADC is an ideal choice for a wide range of applications including medical imaging, data acquisition systems, and industrial process control where precision and efficiency are paramount.

With a conversion rate of up to 65Msps, the MAX1438BETK+ ensures rapid data processing, making it well-suited for applications that require real-time performance. Its 12-bit resolution provides the accuracy needed to capture the finest details in signal variations, which is critical for high-fidelity measurements and sophisticated signal processing tasks.

The device operates on a single 3.0V to 3.6V power supply, which helps to minimize power consumption and makes it compatible with a variety of low-voltage systems. Additionally, the MAX1438BETK+ features an internal reference and reference buffer, simplifying the design and reducing the need for external components.

One of the standout features of the MAX1438BETK+ is its fully differential inputs with a 2Vpp input range, which provide excellent noise immunity and allow for direct interfacing with differential signal sources without the need for external signal conditioning. This capability is essential for maintaining signal integrity in noisy environments or when dealing with small signal levels.

The device is housed in a compact 68-pin TQFN-EP package, which is highly space-efficient and ideal for space-constrained applications. The exposed pad (EP) assists with thermal management, ensuring reliable operation even under high-speed or high-temperature conditions.

For ease of integration, the MAX1438BETK+ includes a serial peripheral interface (SPI) that is compatible with 1.8V to 3.6V logic, allowing for straightforward communication with microcontrollers and digital signal processors. The inclusion of an on-board FIFO memory helps to reduce the timing constraints on the host processor, further enhancing the system's overall performance.

In summary, the MAX1438BETK+ from Maxim Integrated is a high-performance ADC that offers a compelling blend of speed, precision, and low-power operation, all packed in a small footprint suitable for a multitude of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.8497 $139.8497
2+ $135.1880 $270.3760
3+ $121.2031 $363.6093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess