EN
  • EN
  • DE
  • IT

MAX550ACPA+

Part No MAX550ACPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 8-bit 8-Pin PDIP N / IC DAC DUAL 8BIT 2.5-5.5V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) -, ±0.9 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786558-MAX550ACPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX550
Introduction Date March 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX550ACPA+ CAD Model

Description

The MAX550ACPA+ is a high-performance, low-power, dual 8-bit digital-to-analog converter (DAC) component, expertly crafted by Maxim Integrated to deliver precision and reliability for a wide range of applications. This integrated circuit is designed to operate with a single +5V supply, making it an ideal solution for systems that require a compact and energy-efficient DAC with a minimal power budget.

Encased in an 8-pin DIP package, the MAX550ACPA+ offers an accessible and straightforward interface for embedding into your electronic designs. Its dual DAC configuration allows for simultaneous output of two analog signals, which can be independently set via an SPI-compatible serial interface. This feature simplifies the process of sending digital data to the DAC, making it a breeze to integrate into microcontroller-based systems or other digital environments.

Notably, the MAX550ACPA+ boasts a settling time of just 1μs, ensuring rapid response and accurate output signal generation. This quick performance is essential for applications that demand high-speed data conversion and precise control, such as in digital control loops, data acquisition systems, and automated test equipment.

Precision is further enhanced by the inclusion of an internal reference that maintains a stable output voltage, eliminating the need for external components and reducing the overall system complexity. The MAX550ACPA+ also features a power-down mode, which significantly reduces power consumption when the DAC is not in use, making it an eco-friendly choice for power-sensitive designs.

For engineers and designers looking for a reliable DAC that combines ease of use with high precision and efficiency, the MAX550ACPA+ from Maxim Integrated stands out as an exceptional choice. Whether it's for industrial control systems, portable devices, or any application requiring accurate digital-to-analog conversion, this product is engineered to meet the challenges of modern electronics.

Key Features:

  • Dual 8-bit DACs in a single package
  • +5V Single-supply operation
  • 1μs settling time
  • SPI-compatible serial interface
  • Internal precision reference
  • Low-power consumption with power-down mode
  • 8-pin DIP package for easy integration

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Texas Instruments
IC DAC 14BIT V-OUT 48VQFN
Need more? Email Us
Maxim Integrated
IC DAC 8BIT V-OUT 20QSOP / 8 Bit Digital to Analog Converter 4 20-QSOP
Need more? Email Us
Renesas Electronics America
IC DAC 8BIT V-OUT 16TSSOP / 8 Bit Digital to Analog Converter 4 16-TSSOP
Lowest to $6.5806
Analog Devices Inc.
IC DAC 16BIT V-OUT 20LFCSP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2203 $51.1015
12+ $8.3859 $100.6308
19+ $8.1239 $154.3541
26+ $7.8618 $204.4068
33+ $7.5998 $250.7934
45+ $6.8136 $306.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess