EN
  • EN
  • DE

MAX5159EEE

Part No MAX5159EEE
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 2
Settling Time 8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting SMD (SMT)
Base Product Number MAX5159
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXMAX5159EEE,2156-MAX5159EEE-MA
Standard Package 1
Win Source Part Number 1075480-MAX5159EEE
Ultra Librarian 3D Model Ultra Librarian MAX5159EEE CAD Model

Description

Maxim Integrated MAX5159EEE Low-Power, Dual, 10-Bit Voltage-Output DACs with Serial Interface

The Maxim Integrated MAX5159EEE is a highly integrated digital-to-analog converter (DAC) that offers a compact and efficient solution for applications requiring precise voltage control. This dual 10-bit DAC is designed to deliver high-performance output with low power consumption, making it an ideal choice for portable and battery-powered devices.

Featuring a serial interface, the MAX5159EEE allows for easy communication with microcontrollers and digital systems. It requires a minimal number of external components, which helps to reduce system complexity and save on PCB space. The device operates from a single +2.7V to +5.5V power supply, providing a flexible voltage range that accommodates a variety of power schemes.

The MAX5159EEE comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications. It incorporates an internal reference that ensures stable and accurate output voltages over the entire operating temperature range. The DAC also offers a power-down feature, which reduces the current consumption to just 1µA, further extending battery life in portable applications.

Each of the two DAC channels can be independently programmed via the serial interface, which supports high-speed SPI™, QSPI™, and MICROWIRE™ protocols. This feature allows for fine-grained control of the output voltages, enabling precise adjustments for applications such as automatic tuning, adjustable power supplies, and digital gain and offset adjustment.

The MAX5159EEE is designed with reliability in mind, featuring a robust architecture that protects against electrostatic discharge (ESD) and ensures long-term stability. Its applications span across various sectors including telecommunications, process control, and data-acquisition systems.

Whether you're developing a sophisticated industrial control system or a compact consumer electronic device, the Maxim Integrated MAX5159EEE offers a versatile and reliable DAC solution that meets the demands of precision voltage control.

To learn more about the MAX5159EEE and how it can be integrated into your next project, visit Maxim Integrated's official website or contact their support team for detailed technical specifications and application assistance.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess