EN
  • EN
  • DE

MAX5488EUD+

Part No MAX5488EUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Tap, Nonvolatile, SPI-Interface, Linear-Taper Digital Potentiometers | IC DGT POT 50KOHM 256TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V
Tolerance ±25%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 325
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5488
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1214273-MAX5488EUD+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5488EUD+ CAD Model

Description

Maxim Integrated MAX5488EUD+ Digital Potentiometer

The MAX5488EUD+ is a state-of-the-art digital potentiometer integrated circuit designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and efficient digital potentiometer offers a versatile solution for applications requiring precise resistance adjustments controlled via a digital interface.

The device features a dual 256-position, non-volatile linear taper digital potentiometer that allows for fine-tuned adjustments. It operates from a wide supply voltage range of 2.7V to 5.5V, making it suitable for various low-voltage applications. The MAX5488EUD+ comes in a space-saving 14-pin TSSOP package, which is ideal for applications where board space is at a premium.

One of the key advantages of the MAX5488EUD+ is its non-volatile memory, which retains the wiper position even after power is removed. This means that the device can return to its previous setting upon power-up, eliminating the need for recalibration and ensuring consistent performance.

The MAX5488EUD+ provides a simple and efficient SPI-compatible serial interface for communication, allowing for easy integration into microcontroller-based systems. This interface enables the user to control the resistance settings precisely without the need for mechanical potentiometer adjustments, which can be prone to wear and less reliable over time.

Applications for the MAX5488EUD+ are diverse and include adjustable power supplies, LCD screen calibration, audio volume control, and various other systems where digital control of resistance is required. Its robust design ensures reliable operation over the full industrial temperature range of -40°C to +85°C, making it suitable for even the most demanding environments.

Overall, the Maxim Integrated MAX5488EUD+ digital potentiometer is a versatile and reliable component that offers precision control, ease of use, and stable performance for a wide range of electronic applications.

For more detailed information, specifications, and application notes, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5199 $57.5995
11+ $9.4522 $103.9742
17+ $9.1568 $155.6656
23+ $8.8614 $203.8122
30+ $8.5661 $256.9830
40+ $7.6799 $307.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess