EN
  • EN
  • DE

MAX5452EUB

Part No MAX5452EUB
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DUAL, 256-TAP, DIGIPOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 62.5k
Interface Up/Down (U/D, INC, CS)
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 10-uMAX
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 225
Standard Package 107 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631567-MAX5452EUB
Ultra Librarian 3D Model Ultra Librarian MAX5452EUB CAD Model

Description

The MAX5452EUB from Maxim Integrated is a high-performance, digitally-controlled potentiometer designed to offer precise voltage control in a compact and efficient package. This digital potentiometer is ideal for applications requiring variable resistance adjustments, such as volume control, gain adjustment, and tuning filters in audio systems, industrial equipment, and consumer electronics.

Key Features

  • Resistance Options: The device comes with a 256-position, offering fine adjustment capabilities to suit a wide range of applications.
  • Low Temperature Coefficient: Ensures minimal resistance change over temperature variations, providing stable performance in diverse operating conditions.
  • Nonvolatile Memory: Integrated EEPROM allows the potentiometer to remember the last position before power-down, ensuring a consistent output upon power-up.
  • Compact Package: The MAX5452EUB is available in a 10-pin µMAX package, making it suitable for space-constrained applications.
  • Single-Supply Operation: Operates from a +2.7V to +5.5V single supply, accommodating a variety of power sources and simplifying power supply design.
  • Serial Interface: Features a 3-wire SPI-compatible serial interface for easy communication with microcontrollers and other digital systems.
  • End-to-End Resistance: Offers a 50kΩ end-to-end resistance value, providing a broad range of adjustment for the output voltage.

Applications

  • Audio Equipment Volume Control
  • Gain and Offset Adjustment
  • Programmable Filters and Delays
  • Automotive Electronics
  • Industrial Control Systems

The MAX5452EUB combines reliability, precision, and ease of integration, making it an excellent choice for designers looking to add a digital potentiometer to their next project. Maxim Integrated's commitment to quality ensures that this device will deliver consistent performance and durability for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess