EN
  • EN
  • DE

LT6402CUD-6#PBF

Part No LT6402CUD-6#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 300MHZ 16QFN / SP Amp DIFF AMP Single 5.5V 16-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
SR - Slew Rate 400 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 30mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 4 V ~ 5.5 V, ±2 V ~ 2.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 781591-LT6402CUD-6#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6402-6
Introduction Date July 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6402CUD-6#PBF CAD Model

Description

The LT6402CUD-6#PBF is a high-performance, low distortion, fully integrated RF amplifier and filter solution from Linear Technology. Designed for a wide range of applications, including wireless communications, test equipment, and active filter circuits, this product offers a unique combination of features that make it an ideal choice for precision signal processing tasks.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it versatile for various RF applications.
  • Low Distortion: With its low distortion characteristics, the LT6402CUD-6#PBF ensures high-quality signal amplification, preserving signal integrity even at high frequencies.
  • Integrated Passive Filter: The built-in passive filter reduces the need for external components, simplifying design and reducing board space requirements.
  • Adjustable Gain: The amplifier gain can be adjusted to suit different signal levels, providing design flexibility and optimization options for different system requirements.
  • Single Power Supply: Operating from a single power supply voltage simplifies the power supply design and minimizes power consumption.

Applications

The LT6402CUD-6#PBF is well-suited for a variety of applications, including:

  • IF/Baseband Processing
  • Wireless Infrastructure
  • ADC/DAC Buffering
  • Software Defined Radios (SDR)
  • Test and Measurement Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT6402CUD-6#PBF is no exception. It is designed to meet stringent specifications and is manufactured with the highest quality standards, ensuring reliable performance in critical applications.

Product Specifications

Parameter Value
Part Number LT6402CUD-6#PBF
Manufacturer Linear Technology
Package QFN-16
Temperature Range Industrial (-40°C to 85°C)

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and product documentation available from Linear Technology.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6263 $62.5052
8+ $12.8216 $102.5728
13+ $12.4209 $161.4717
17+ $12.0202 $204.3434
22+ $11.6196 $255.6312
29+ $10.4176 $302.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess