EN
  • EN
  • DE

MAX543ACWE+

Part No MAX543ACWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 12-bit 16-Pin SOIC W / IC DAC 12BIT MULT SERIAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 1μs
Output Type Current - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V, 11.4 V ~ 15.75 V
Voltage - Supply, Digital 5V, 11.4 V ~ 15.75 V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786546-MAX543ACWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX543
Introduction Date January 01, 1992
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX543ACWE+ CAD Model

Description

Product Overview: MAX543ACWE+ Digital-to-Analog Converter

The MAX543ACWE+ is a high-performance, low-power, serial input, 12-bit digital-to-analog converter (DAC) developed by Maxim Integrated. This precision DAC is designed for applications that demand high accuracy and reliability in digital-to-analog conversion processes. It is an ideal component for use in industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Key Features

  • High Resolution: The MAX543ACWE+ offers a 12-bit resolution, providing fine granularity and precise control over the analog output. This makes it suitable for applications where the precision of the analog signal is critical.
  • Serial Interface: It features a 3-wire serial interface, which minimizes the number of connections required and simplifies the integration into microcontroller-based systems. This interface is compatible with SPI, QSPI, and MICROWIRE protocols, making it versatile for various digital communication needs.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX543ACWE+ operates with a single +5V power supply and features a low-power shutdown mode, significantly reducing power consumption when not in active use.
  • Compact Package: The device comes in a compact 16-pin Wide SO package, which is conducive to space-constrained applications without sacrificing performance or functionality.
  • Fast Settling Time: It boasts a fast settling time, enabling quick updates to the analog output, which is essential for dynamic systems that require rapid response to control signals.

Applications

With its robust feature set, the MAX543ACWE+ is well-suited for a variety of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Programmable Attenuators
  • Automatic Test Equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX543ACWE+ is no exception. Customers can expect consistent performance and dependability from this DAC. Additionally, Maxim Integrated provides comprehensive technical support and documentation to assist with the integration and application of the MAX543ACWE+ in various projects.

For designers and engineers looking for a high-quality DAC that combines precision, efficiency, and versatility, the MAX543ACWE+ from Maxim Integrated is an excellent choice that meets a wide range of analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0763 $54.4578
14+ $7.4472 $104.2608
21+ $7.2145 $151.5045
29+ $6.9818 $202.4722
38+ $6.7490 $256.4620
50+ $6.0509 $302.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess