EN
  • EN
  • DE

MAX5581AEUP+

Part No MAX5581AEUP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH 12-bit 20-Pin TSSOP EP / IC DAC 12BIT QUAD BUFF 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.8 V ~ 5.25 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 786566-MAX5581AEUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5581
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5581AEUP+ CAD Model

Description

Maxim Integrated MAX5581AEUP+ Precision DAC

The MAX5581AEUP+ is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precise voltage outputs for a wide range of industrial, communication, and automation applications. This versatile DAC is equipped with a multitude of features that make it an ideal choice for systems requiring high accuracy and stability.

The device offers a single-channel, 16-bit serial input, voltage-output DAC that operates from a single +5V supply. The MAX5581AEUP+ boasts a low-power consumption, making it suitable for power-sensitive applications. Its output voltage range is programmable via an external reference voltage, which allows for greater flexibility in various design scenarios.

Key features of the MAX5581AEUP+ include:

  • High Resolution: With its 16-bit resolution, the DAC provides fine-grain control over output voltages, enabling precise adjustments necessary for critical applications.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for portable and remote applications where power efficiency is a priority.
  • Flexible Reference Input: The external reference input allows for a wide range of output voltage possibilities, giving designers the freedom to tailor the output to specific requirements.
  • Serial Interface: The 3-wire serial interface is SPI-/QSPI™-/MICROWIRE™-compatible, facilitating easy integration with most microcontrollers and digital systems.
  • Power-On Reset: The DAC includes a power-on reset circuit that ensures the output powers up to zero volts and remains there until a valid write to the device takes place.
  • Package: The component is available in a 20-pin TSSOP package, which is designed to save space on printed circuit boards.

Applications for the MAX5581AEUP+ are diverse and include precision control systems, automated test equipment, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources. Its high level of integration and performance specifications make it an excellent choice for engineers and designers looking to add accurate analog output capabilities to their digital systems.

Maxim Integrated's commitment to quality ensures that the MAX5581AEUP+ DAC meets the stringent requirements of professional-grade electronics, providing reliable and consistent performance for the most demanding of applications.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.4365 $80.4365
2+ $65.9990 $131.9980
3+ $63.9373 $191.8119
4+ $61.8745 $247.4980
5+ $59.8117 $299.0585
7+ $53.6243 $375.3701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess