EN
  • EN
  • DE
  • IT

LTC2631ITS8-HM8#TRMPBF

Part No LTC2631ITS8-HM8#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SINGLE 8-BIT I2C VOUT DAC WITH B  /  8 Bit Digital to Analog Converter 1 TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Linear Technology
Package Bulk
Number of Bits 8
Number of D/A Converters 1
Settling Time 3.7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.05, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC2631ITS8-HM8#TRMPBF,ANALINLTC2631ITS8-HM8#TRMPBF
Standard Package 1
Win Source Part Number 1072167-LTC2631ITS8-HM8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631ITS8-HM8#TRMPBF CAD Model

Description

The LTC2631ITS8-HM8#TRMPBF is a high-performance, 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and accuracy in a compact, integrated circuit (IC). This product is part of Linear Technology's family of DACs that offer various resolutions and output ranges, catering to a wide array of applications such as process control, data acquisition systems, and digital calibration.

Key Features:

  • Resolution: The LTC2631ITS8-HM8#TRMPBF provides a 10-bit resolution, enabling fine granularity in the analog output signal.
  • Package: It comes in a space-saving, thermally enhanced TSOT-23 package, which is ideal for space-constrained applications.
  • Single Supply Operation: This DAC operates from a single 2.7V to 5.5V supply, making it versatile for use in various power environments.
  • Integrated Reference: The device includes an integrated precision reference, which simplifies design and reduces external component count.
  • Low Power Consumption: It is designed for low power operation, which is critical for battery-powered and portable applications.
  • Multiple Interface Options: The part supports I2C, SPI, and Microwire interfaces, providing flexibility for communication with microcontrollers or other digital systems.
  • Output Buffer: An internal output buffer provides rail-to-rail output capability, ensuring compatibility with a wide range of downstream analog components.

Applications:

The LTC2631ITS8-HM8#TRMPBF is suitable for a variety of applications, including:

  • Industrial control systems
  • Portable instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Digital offset and gain adjustment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC2631ITS8-HM8#TRMPBF is no exception. This DAC is designed to meet stringent specifications and undergoes rigorous testing to ensure performance and reliability. It is available in commercial and industrial temperature ranges, and its lead-free and RoHS-compliant design makes it suitable for environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Analog Devices Inc.
IC R/D CONV 44LQFP
Need more? Email Us
Texas Instruments
Lowest to $10.7791
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess