EN
  • EN
  • DE

MAX543ACSA

Part No MAX543ACSA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882070-MAX543ACSA
Ultra Librarian 3D Model Ultra Librarian MAX543ACSA CAD Model

Description

Product Overview: MAX543ACSA from Maxim Integrated

The MAX543ACSA is a high-performance, low-power, serial-input, voltage-output, 12-bit digital-to-analog converter (DAC) produced by Maxim Integrated. This precision DAC is designed to offer a compact and efficient solution for digital-to-analog conversion in various applications such as process control, automatic test equipment, and digital calibration of analog signals within embedded systems.

Featuring a 3-wire serial interface that saves board space and reduces the complexity of the design, the MAX543ACSA is compatible with SPI, QSPI, and MICROWIRE protocols, making it versatile for integration with a wide range of microcontrollers and digital systems. The device operates from a single +5V supply, which simplifies the power supply design and ensures compatibility with standard logic levels.

The MAX543ACSA comes in a compact 8-pin SOP (Small Outline Package), which is ideal for space-constrained applications. Its precision is maintained over the full operating temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. The DAC also features a fast settling time, allowing rapid updates to the analog output, which is critical for high-speed data acquisition systems and closed-loop control systems.

One of the key benefits of the MAX543ACSA is its low power consumption, drawing only 210µA of supply current. This characteristic makes it suitable for portable and battery-operated equipment where power efficiency is paramount. Additionally, it includes a power-down mode that further reduces the supply current to 1µA, significantly extending battery life in power-sensitive applications.

Maxim Integrated's commitment to high-quality products is evident in the MAX543ACSA's design, which incorporates a double-buffered input structure. This feature allows for the asynchronous update of the DAC output, enhancing the flexibility and timing precision of the system. The device also includes a software-selectable shutdown mode, which provides a high-impedance output, minimizing power consumption when the DAC is not in use.

In summary, the MAX543ACSA from Maxim Integrated is a robust, efficient, and reliable solution for digital-to-analog conversion needs across a broad range of applications. Its integration-friendly interface, low power consumption, and compact size make it an excellent choice for designers seeking to optimize their systems for both performance and space.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess