EN
  • EN
  • DE

MAX5435PZT

Part No MAX5435PZT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704647-MAX5435PZT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5435PZT CAD Model

Description

Maxim Integrated MAX5435PZT Digital Potentiometer

The Maxim Integrated MAX5435PZT is a state-of-the-art digital potentiometer designed to offer precision and versatility in a wide range of applications. This compact and efficient device is a perfect solution for applications requiring variable resistance settings controlled digitally, such as in adjustable power supplies, LCD screen adjustments, and audio volume control.

The MAX5435PZT is part of the MAX5435 series, which are nonvolatile, programmable, linear-taper digital potentiometers. They operate from a single +2.7V to +5.5V supply and feature a 256-position adjustment scale, providing fine-grain control over resistance settings. The nonvolatile memory ensures that the last position before power-down is remembered, allowing for seamless operation across power cycles.

One of the standout features of the MAX5435PZT is its integrated EEPROM, which allows users to store preferred presets or calibration data, enabling quick and easy retrieval of specific settings. Additionally, the device boasts a 50kΩ end-to-end resistance value, making it suitable for a broad range of applications.

Interfacing with the MAX5435PZT is made simple through its SPI-compatible serial interface, which allows for easy integration into existing digital systems. The device's small package size (TSSOP) also aids in minimizing the footprint on printed circuit boards, making it ideal for space-constrained applications.

Key specifications of the MAX5435PZT include:

  • Single +2.7V to +5.5V Operating Voltage Range
  • 256-Position Linear Taper Potentiometer
  • Nonvolatile EEPROM to Store Settings
  • 50kΩ End-to-End Resistance
  • SPI-Compatible Serial Interface
  • Power-On Recall of Wiper Position
  • Compact TSSOP Package

Whether you are designing consumer electronics, industrial control systems, or automotive applications, the MAX5435PZT from Maxim Integrated offers the precision and reliability you need for your digital potentiometer requirements. Its combination of nonvolatile memory, a wide operating voltage range, and a compact form factor ensures that it can meet the challenges of the most demanding designs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6239 $64.9560
90+ $1.3329 $119.9610
135+ $1.2913 $174.3255
185+ $1.2497 $231.1945
240+ $1.2081 $289.9440
320+ $1.0834 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess