Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Digital Potentiometer
Utilized IC / Part MAX5432
Supplied Contents Board(s)
Win Source Part Number 786544-MAX5432EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5432
Introduction Date February 01, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5432EVKIT+ CAD Model

Description

Maxim Integrated MAX5432EVKIT+ Evaluation Kit

The MAX5432EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed for the MAX5432, a high-performance, low-power, digital potentiometer. This digitally controlled variable resistor device is ideal for applications requiring precise resistance tuning. The evaluation kit provides an easy-to-use platform for testing and evaluating the MAX5432's capabilities, ensuring developers can fully explore the features and benefits of this advanced component.

The MAX5432 digital potentiometer operates from a single +2.7V to +5.5V supply and offers a resistance range that is ideal for a wide array of applications, including adjustable power supplies, LCD screen calibration, and audio signal conditioning. The device offers 256-tap points, which allows for fine-grained control over the resistance settings. The potentiometer is also non-volatile, storing the last position before power-down, which is then reinstated upon the next power-up cycle.

The evaluation kit includes a fully assembled and tested circuit board, which hosts the MAX5432 potentiometer. Users can interface with the board through a simple connection to a computer via USB. The kit is accompanied by software that provides a user-friendly graphical interface, enabling users to easily adjust resistance values and configure the device settings. The software also allows for the monitoring of the potentiometer's performance in real-time, making the evaluation process both efficient and effective.

For those looking to develop applications with precise voltage control or variable resistance adjustments, the MAX5432EVKIT+ offers a versatile and reliable solution. The kit's plug-and-play functionality, combined with Maxim Integrated's robust software support, ensures a seamless evaluation experience. Whether for prototyping or educational purposes, the MAX5432EVKIT+ is an invaluable tool for engineers and designers looking to leverage the power and precision of the MAX5432 digital potentiometer.

With its ease of use, comprehensive software, and versatile application range, the Maxim Integrated MAX5432EVKIT+ is the perfect starting point for integrating digital potentiometry into your next project.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO FOR TLE 6214L
Need more? Email Us
ECAD model for DEMOBOARD TLE 6214L
Exar Corporation
EVAL BOARD FOR XR68C92 44TQFP
Need more? Email Us
ECAD model for XR68C92CV-0A-EVB
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ECAD model for TW2866-LA2-GR-EVAL
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Analog Devices Inc.
BOARD EVAL FOR CN0321 / CN0321 Connector Memory Card Evaluation Board
Need more? Email Us
ECAD model for EVAL-CN0321-SDPZ
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
ECAD model for DEMOBOARDITS4090QTOBO1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention