EN
  • EN
  • DE

MAX5430AEKA+T

Part No MAX5430AEKA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 57KOHM 4TAP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 4
Resistance (Ohms) 57k
Interface Parallel
Memory Type Volatile
Voltage - Supply 12V ~ 15V, ±12V ~ 15V
Mounting Type Surface Mount
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 14
Base Product Number MAX5430
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075493-MAX5430AEKA+T
Ultra Librarian 3D Model Ultra Librarian MAX5430AEKA+T CAD Model

Description

Maxim Integrated MAX5430AEKA+T Precision Rotary Digital Potentiometer

The MAX5430AEKA+T is a compact, high-performance digital potentiometer produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device offers a precise and reliable solution for applications requiring adjustable resistance settings. Its digital interface allows for easy control and integration into various electronic systems.

Key Features

  • Resolution: The MAX5430AEKA+T boasts a 32-tap design, providing fine adjustment capability for a wide range of applications.
  • Voltage Range: Operating with a single supply voltage ranging from 2.7V to 5.5V, it is versatile for use in both low-voltage and standard systems.
  • Low Temperature Coefficient: With a temperature coefficient of 35ppm/°C, it ensures stable performance over varying temperatures, making it suitable for precision applications.
  • Compact Package: Housed in an 8-pin SOT23 package, the MAX5430AEKA+T is ideal for space-constrained applications.
  • Endurance: It has a high endurance rating, capable of withstanding 100,000 wiper cycles, ensuring a long operational lifespan.
  • Nonvolatile Memory: The device features integrated nonvolatile memory (EEPROM) to store the wiper position, which is maintained even when the power is removed.

Applications

The MAX5430AEKA+T is ideally suited for a variety of applications where precision and reliability are paramount. These include:

  • Adjustable power supplies
  • Gain and offset adjustment
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Product Specifications

The digital potentiometer comes with an end-to-end resistance of 10kΩ and a nominal resistance tolerance of ±20%. It also features a wiper resistance of 70Ω typical at +25°C. The MAX5430AEKA+T operates within an industrial temperature range of -40°C to +85°C, making it robust for various environments.

With its combination of precision, compact size, and durability, the MAX5430AEKA+T from Maxim Integrated stands out as an excellent choice for designers and engineers looking for a reliable digital potentiometer solution.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess