EN
  • EN
  • DE

BQ29411DCTT

Part No BQ29411DCTT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LI-ION SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package SM8
Win Source Part Number 1024071-BQ29411DCTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ29411DCTT CAD Model

Description

Introducing the BQ29411DCTT Battery Protector IC from Texas Instruments

The BQ29411DCTT is a high-precision voltage and current detection chip designed by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to provide advanced protection for single-cell lithium-ion or lithium-polymer batteries. With its compact SOT-23 package, the BQ29411DCTT is an ideal choice for portable electronic applications where space is at a premium, yet safety and reliability cannot be compromised.

Key Features

  • Overvoltage Protection: The BQ29411DCTT offers precise overvoltage protection to prevent damage to the battery due to excessive charging voltage. This feature is critical for maintaining the longevity and stability of the battery.
  • High Accuracy: With a high level of voltage detection accuracy (±25 mV), this IC ensures reliable operation and protects the battery from unsafe voltage conditions.
  • Programmable Detection Thresholds: The device allows users to program specific detection thresholds according to the needs of their particular battery configuration, enhancing the flexibility of the protection circuit.
  • Low Power Consumption: Designed for efficiency, the BQ29411DCTT consumes very low power, which is essential for maximizing battery life in portable devices.

Applications

The versatility of the BQ29411DCTT makes it suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming devices
  • Wearable technology

Why Choose the BQ29411DCTT?

When it comes to battery protection, the BQ29411DCTT is a robust and reliable choice. Its precision and programmability allow designers to tailor the protection circuit to the specific needs of their application, ensuring both safety and performance. The low power consumption feature of the BQ29411DCTT also means that the battery's charge is used primarily for the device's operation, not for powering the protection circuit. Moreover, the compact form factor of the SOT-23 package makes it an excellent choice for sleek, modern portable electronics where space is a critical design parameter.

Texas Instruments' commitment to quality and innovation is evident in the BQ29411DCTT, making it a go-to component for engineers looking to incorporate reliable battery protection in their designs.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0826 $52.4042
40+ $2.5294 $101.1760
62+ $2.4503 $151.9186
85+ $2.3713 $201.5605
110+ $2.2922 $252.1420
146+ $2.0551 $300.0446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,436 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess