EN
  • EN
  • DE

MAX5429EUA

Part No MAX5429EUA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 32TAP 8UMAX / One-Time Programmable, Linear-Taper Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance ±25%
Temperature Coefficient (Typ) 35ppm/°C
Resistance - Wiper (Ohms) (Typ) 100
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Mounting Style SMD
Part Number Series MAX5429
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803070-MAX5429EUA
Ultra Librarian 3D Model Ultra Librarian MAX5429EUA CAD Model

Description

Introducing the MAX5429EUA Digital Potentiometer from Maxim Integrated

The MAX5429EUA is a highly precise digital potentiometer designed by Maxim Integrated, crafted to meet the demands of sophisticated electronic systems. This innovative component is encapsulated in a compact 8-pin µMAX package, making it an ideal solution for space-constrained applications. The MAX5429EUA offers a versatile range of features that make it a standout choice for engineers and designers looking to enhance their system designs.

Key Features

  • Resolution: The device boasts a 256-tap point precision, providing fine adjustment capabilities for a variety of applications.
  • Interface: It features a simple 3-wire SPI-compatible serial interface, allowing for easy integration into existing digital systems.
  • Versatility: The MAX5429EUA operates from a wide supply voltage range of 2.7V to 5.5V, making it suitable for both low-voltage and standard 5V systems.
  • Endurance: With a guaranteed 50,000 wiper store cycles, this digital potentiometer is built to last and maintain performance over a significant lifespan.
  • Temperature Range: The device is operational over the extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MAX5429EUA is adept at handling a multitude of applications, including but not limited to:

  • Automated adjustments in portable electronics
  • Volume control and tone adjustment in audio systems
  • Calibration and tuning in RF circuits
  • Gain control and offset adjustment in data acquisition systems

Reliability and Performance

Maxim Integrated's commitment to quality is evident in the MAX5429EUA's robust design, which includes wiper resistance of only 70Ω typical at +5V. This low wiper resistance ensures minimal signal distortion and maintains the integrity of the signal path. Additionally, the non-volatile memory preserves the wiper position even when the power is cycled, providing consistent performance and ease of use.

With its blend of precision, compactness, and durability, the MAX5429EUA from Maxim Integrated is an excellent choice for designers who need a reliable digital potentiometer that doesn't compromise on functionality or space.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess