EN
  • EN
  • DE

350789-1

Part No 350789-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 3POS 6.35MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 20 Weeks
Features Connector Header Through Hole 3 position 0.250" (6.35mm)
Manufacturer TE Connectivity
Series Universal MATE-N-LOK
Package Bulk
Mounting Through Hole
Family Name 350789
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -350789-1-CSI, -350789-1-LSI, A14315, 2266-350789-1, 3507891, -350789-1-SI
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906647-350789-1
Ultra Librarian 3D Model Ultra Librarian 350789-1 CAD Model

Description

The TE Connectivity 350789-1 is a rectangular connector. This type of connector is commonly used for board-to-board or wire-to-board connections in a variety of electronic applications. TE Connectivity is a leading manufacturer of electronic components, so this connector would likely be designed for reliable performance and durability.

Applications

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices

Features

  • Rectangular shape for efficient space utilization
  • Multiple contacts for signal and power transmission
  • Durable housing material for protection
  • Polarization to prevent incorrect mating
  • Various mounting options (e.g., through-hole, surface mount)
  • Contact material designed for reliable conductivity

Benefits

  • Provides a secure and reliable electrical connection
  • Allows for high-density connections in compact spaces
  • Withstands harsh environmental conditions
  • Ensures correct mating, preventing damage or malfunction
  • Offers flexibility in design with multiple mounting options
  • Maintains signal integrity for optimal performance

Additional Details

The specific details of the 350789-1 connector, such as the number of contacts, pitch, current rating, and voltage rating, can be found in the TE Connectivity datasheet for this part number. The connector is designed for automated assembly processes, contributing to efficient manufacturing. The housing material is selected to provide adequate insulation and resistance to temperature and humidity. The connector may include features such as locking mechanisms to ensure secure mating in demanding applications. Proper installation and handling are essential to maintain the connector's performance and reliability.

Rectangular connectors are essential components in modern electronic devices, providing a versatile and reliable means of connecting different parts of a system. The 350789-1 is designed to meet industry standards for performance and durability. Consult the product documentation for specific information regarding materials, operating temperature ranges, and compliance with relevant safety standards.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5205 $53.2175
85+ $1.2476 $106.0460
125+ $1.2086 $151.0750
175+ $1.1696 $204.6800
225+ $1.1306 $254.3850
300+ $1.0137 $304.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess