EN
  • EN
  • DE

MAX541BEPA

Part No MAX541BEPA
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +5V, Serial-Input, Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MAX541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214231-MAX541BEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX541BEPA CAD Model

Description

Product Overview: MAX541BEPA from Maxim Integrated

The MAX541BEPA is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a brand renowned for its precision and reliability in the semiconductor industry. This precision DAC is an ideal solution for applications requiring accurate digital control over analog signals, such as industrial automation, process control, and high-end audio systems.

Encapsulated in a compact 8-pin DIP package, the MAX541BEPA is engineered to deliver exceptional accuracy and stability. It operates with a supply voltage ranging from +4.75V to +5.25V, making it versatile for various applications. The device boasts a fast settling time, ensuring quick response to digital input changes, which is critical for real-time applications.

One of the key features of the MAX541BEPA is its monotonic performance over the entire operating temperature range, which ensures that the analog output increases consistently with an increase in the digital input value. This characteristic is crucial for systems that rely on precise and predictable analog outputs.

The DAC also includes a precision voltage reference and an output amplifier, which simplifies the design process by reducing the number of external components required. This integration not only saves board space but also enhances the overall system reliability.

With its serial interface, the MAX541BEPA can easily connect to microcontrollers or digital signal processors, allowing for efficient communication and control. The interface is designed to support standard SPI, QSPI, and MICROWIRE protocols, providing flexibility in system integration.

For designers and engineers looking for a high-quality DAC with robust performance, the MAX541BEPA from Maxim Integrated is an excellent choice. Its combination of precision, speed, and ease of use makes it a go-to component for demanding applications where digital-to-analog conversion with minimal error is essential.

In summary, the MAX541BEPA stands out for its:

  • 16-bit resolution for high-precision applications
  • Fast settling time for responsive analog outputs
  • Monotonic output across the operating temperature range
  • Integrated voltage reference and output amplifier for simplified design
  • Support for popular serial communication protocols
  • Compact and reliable 8-pin DIP package

Maxim Integrated's commitment to quality ensures that the MAX541BEPA DAC meets the highest standards, delivering performance and reliability that engineers can trust for their critical designs.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.2825 $63.2825
3+ $51.9242 $155.7726
4+ $50.3014 $201.2056
5+ $48.6786 $243.3930
7+ $47.0559 $329.3913
9+ $42.1887 $379.6983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,654 pieces
In Stock: 3,327 pieces Factory Stock: 3,327 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess