EN
  • EN
  • DE

MAX5418META+T

Part No MAX5418META+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Industry's Smallest 256-Tap Digital Potentiometers Fit in a 3mm x 3mm TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Potentiometer
Interface I2C
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 1 µA
Number of Circuits 1
Number of Pins 8
Number of Positions 256
Number of Taps 256
Radiation Hardening No
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Win Source Part Number 1145328-MAX5418META+T
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5418META+T CAD Model

Description

Maxim Integrated MAX5418META+T Digital Potentiometer

The MAX5418META+T is a highly integrated digital potentiometer (digipot) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device offers a compact and reliable solution for applications requiring variable resistance adjustments. It is perfect for fine-tuning and calibration in various electronic circuits, including audio systems, industrial controls, and communication devices.

Featuring a nonvolatile memory (EEPROM), the MAX5418META+T can retain its resistance settings even after power is removed, ensuring consistent performance across power cycles. This makes it an excellent choice for settings that need to be preserved without continuous power, such as system calibration points or user preferences.

The device operates from a single +2.7V to +5.5V supply, making it versatile for both portable and fixed power applications. Its resistance range is programmable, with an end-to-end resistance of 50kΩ, and it offers 256 tap points, allowing for fine resolution adjustments. This makes it suitable for precision applications where a high degree of control over the resistance is necessary.

With an I²C-compatible serial interface, the MAX5418META+T is easy to interface with microcontrollers and other digital systems, allowing for digital control over the analog resistance setting. This digital interface simplifies the integration into digital systems and reduces the need for additional components, such as D/A converters.

The compact 8-pin TSSOP package is space-efficient, making the MAX5418META+T an ideal choice for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it a highly efficient solution for modern electronic designs.

Overall, the Maxim Integrated MAX5418META+T digital potentiometer is a robust and precise component that offers designers a high degree of control over resistance settings in their circuits. Its nonvolatile memory, wide operating voltage range, fine resolution, and simple digital interface make it a versatile choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess