EN
  • EN
  • DE
  • IT

MCP6S26-I/SL

Part No MCP6S26-I/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 12MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 6
Output Type Push-Pull, Rail-to-Rail
Slew Rate 22 V/μs
-3db Bandwidth 12MHz
Current - Input Bias 1pA
Voltage - Input Offset 275μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 208224-MCP6S26-I/SL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6S26-I/SL CAD Model

Description

Introducing the MCP6S26-I/SL from Microchip Technology

The MCP6S26-I/SL is a versatile, programmable gain amplifier (PGA) designed by the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision analog device is engineered to cater to a wide range of applications that require signal amplification with adjustable gain levels.

Key Features

  • Programmable Gain Options: The MCP6S26-I/SL offers a diverse range of gain selections, which can be programmed from 1 to 32 in steps, allowing for fine-tuning of the signal amplification to match specific application needs.
  • SPI Interface: The device is equipped with a Serial Peripheral Interface (SPI), enabling seamless communication with microcontrollers. This interface allows for quick configuration changes, making it ideal for systems that require dynamic adjustments.
  • Multi-Channel Input: With six input channels, this PGA provides the flexibility to connect multiple sensors or signals, making it an excellent choice for multiplexed applications.
  • Extended Temperature Range: The MCP6S26-I/SL is designed to operate over an industrial temperature range, ensuring reliable performance in varying environmental conditions.
  • Small Footprint: Housed in a compact 14-pin SOIC package, the MCP6S26-I/SL is suitable for space-constrained applications without compromising on functionality.

Applications

The MCP6S26-I/SL is ideal for a variety of applications in sectors like:

  • Automotive systems
  • Industrial monitoring and control
  • Consumer electronics
  • Medical instrumentation
  • Portable devices

Whether it's for amplifying low-level signals in sensor interfaces, audio processing, or data acquisition systems, the MCP6S26-I/SL provides a reliable and flexible solution. Its programmability and multi-channel input capability make it a go-to component for designers looking to enhance system performance while maintaining control and precision.

For more information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer service for assistance with integrating the MCP6S26-I/SL into your next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9079 $50.8027
32+ $3.2065 $102.6080
49+ $3.1063 $152.2087
67+ $3.0061 $201.4087
87+ $2.9059 $252.8133
116+ $2.6053 $302.2148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess