EN
  • EN
  • DE

MAX5394NATA+T

Part No MAX5394NATA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Single, 256-Tap Volatile, SPI, Low-Voltage Linear Taper Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Potentiometer
Interface SPI
Max Operating Temperature 125 °C
Memory Type Volatile
Min Operating Temperature -40 °C
Number of Circuits 1
Number of Pins 8
Number of Positions 256
Number of Taps 256
Radiation Hardening No
Resistance 100 kΩ
RoHS Compliant
Taper Linear
Temperature Coefficient 50 ppm/°C
Tolerance 25 %
Win Source Part Number 1230084-MAX5394NATA+T
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5394NATA+T CAD Model

Description

Product Overview: MAX5394NATA+T from Maxim Integrated

The MAX5394NATA+T is a high-performance, single, linear-taper digital potentiometer that offers a compact and precise solution for adjusting and controlling voltage levels and signal amplitudes in a variety of electronic applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this digital potentiometer is an essential component for designers looking to achieve accurate adjustments in their circuits.

Key Features

  • Resolution: The device boasts a 256-tap point resolution, providing fine granularity for precise adjustments.
  • Interface: It supports an easy-to-use SPI interface, allowing for seamless integration with microcontrollers and other digital systems.
  • Supply Voltage: Operating from a 2.7V to 5.5V supply voltage range, the MAX5394NATA+T is versatile for use in both low and standard voltage applications.
  • End-to-End Resistance: It offers a 10kΩ end-to-end resistance value, which is ideal for a wide range of applications requiring variable resistance settings.
  • Package: The component is available in a compact 8-pin TDFN package, minimizing the footprint on printed circuit boards and making it suitable for space-constrained designs.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance across various environments.

Applications

The MAX5394NATA+T is designed for use in diverse applications, including but not limited to:

  • Adjustable power supplies and voltage regulators
  • Audio equipment for volume and tone control
  • Calibration and tuning of sensors and instrumentation
  • Automotive electronics for setting and recalling preferences
  • Consumer electronics where user interface adjustments are required

With its precise control, robust performance, and compact size, the MAX5394NATA+T from Maxim Integrated is an excellent choice for engineers and designers who require a reliable digital potentiometer for their next project.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7384 $52.3376
33+ $3.0674 $101.2242
51+ $2.9716 $151.5516
70+ $2.8757 $201.2990
90+ $2.7799 $250.1910
121+ $2.4923 $301.5683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess