EN
  • EN
  • DE

ADS5407IZAYR

Part No ADS5407IZAYR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 12-Bit 500 Msps Analog to Digital Converter | IC ADC 12BIT PIPELINED 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V, 3.15V ~ 3.45V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 196-LFBGA
Supplier Device Package 196-NFBGA (12x12)
Mounting Style SMD
Family Part Number ADS5407
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1141726-ADS5407IZAYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5407IZAYR CAD Model

Description

The ADS5407IZAYR is a high-performance, 12-bit, 500-MSPS analog-to-digital converter (ADC) designed by Texas Instruments. This cutting-edge component is an integral part of precision data acquisition systems in a wide range of applications, including wireless communications, test and measurement equipment, and radar systems.

Key Features

  • High-Speed Performance: With a sampling rate of 500 million samples per second, the ADS5407IZAYR is capable of converting analog signals to digital data with exceptional speed, making it ideal for high-bandwidth applications.
  • Resolution: The 12-bit resolution ensures that the digital representation of the analog input is accurate and detailed, allowing for precise signal processing.
  • Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal types and frequencies, providing flexibility in system design.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS5407IZAYR is designed for efficiency, with low power consumption that helps to reduce the overall system power requirements.
  • Integrated Features: The ADC includes an on-chip buffer and a sample-and-hold circuit, which simplifies the design and reduces the need for additional external components.
  • Output Format: The device supports LVDS (Low Voltage Differential Signaling) outputs, which minimizes noise and allows for reliable high-speed data transmission.

Applications

  • Wireless Communication Infrastructure
  • Test and Measurement Systems
  • Radar and Satellite Antenna Arrays
  • Medical Imaging Equipment
  • High-Speed Data Acquisition Systems

With its robust feature set and high-speed operation, the ADS5407IZAYR from Texas Instruments is a top choice for engineers and designers looking to build advanced systems requiring precise and rapid data conversion. Its reliability, combined with Texas Instruments' support and resources, makes it a valuable addition to any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $431.6812 $431.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess