MAX538ACSA+ Serial 8-Bit DAC from Maxim Integrated
The MAX538ACSA+ is a high-precision, low-power, 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal integrated circuits. This compact and efficient component is an excellent choice for a wide range of applications requiring accurate digital-to-analog conversion, including industrial control systems, automated test equipment, and portable battery-operated devices.
Key Features:
- Resolution: The MAX538ACSA+ offers an 8-bit resolution, providing fine granularity for your analog output needs.
- Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and other digital systems.
- Single Supply Operation: This DAC operates from a single +5V power supply, simplifying power management in your design.
- Low Power Consumption: Its low power design makes it ideal for portable and battery-powered applications, ensuring minimal impact on battery life.
- Package: The MAX538ACSA+ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.
Performance Specifications:
- Settling Time: It boasts a fast settling time, allowing for quick updates to the analog output.
- Output: The DAC provides a buffered voltage output, which can drive 5kΩ loads.
- Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability under varying environmental conditions.
The MAX538ACSA+ is also equipped with a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place. This feature is particularly useful in preventing spurious outputs upon power-up.
Maxim Integrated's commitment to quality and reliability is evident in the design and manufacturing of the MAX538ACSA+. With its robust feature set and performance specifications, this DAC is an excellent choice for precision analog output requirements.