EN
  • EN
  • DE
  • IT

MAX536BEWE+

Part No MAX536BEWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH R-2R 12-bit 16-Pin SOIC W / IC DAC 12BIT QUAD CALIB 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 3μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 10.8 V ~ 13.2 V, -5V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786529-MAX536BEWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX536
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX536BEWE+ CAD Model

Description

Product Overview: MAX536BEWE+ from Maxim Integrated

The MAX536BEWE+ is a precision, quad 12-bit digital-to-analog converter (DAC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance IC is tailored to meet the demanding specifications of industrial control systems, automated test equipment, and high-resolution data acquisition systems.

Encased in a 16-pin SOIC-W package, the MAX536BEWE+ offers a compact solution for applications where space is at a premium. Its design features four voltage-output DACs, each with its own 12-bit input register, allowing for independent DAC update. This makes it ideal for multichannel applications where precise and individual control of multiple analog outputs is necessary.

The device operates with a single +5V power supply, minimizing power consumption and making it suitable for portable and low-power applications. It also provides a wide reference input range, accommodating a variety of reference voltages and offering users flexibility in system design. The DAC outputs are capable of swinging rail-to-rail, ensuring maximum dynamic range and enhancing the accuracy of the analog signal.

Key features of the MAX536BEWE+ include its low power operation and a power-on reset circuit that initializes the DAC outputs to 0V, providing a predictable start-up state. The device also incorporates a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, enabling easy integration with a variety of microcontrollers and digital systems.

The MAX536BEWE+ is designed with reliability in mind, featuring an extended temperature range of -40°C to +85°C, which ensures stable performance across diverse environmental conditions. It is also equipped with a power-down mode that reduces power consumption to just 4µW, further extending the potential for use in power-sensitive applications.

With its combination of high precision, low power consumption, and ease of integration, the MAX536BEWE+ from Maxim Integrated is an excellent choice for engineers and designers looking to implement accurate and reliable DAC functionality in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Analog Devices Inc.
IC DAC 18BIT A-OUT 28SSOP
Lowest to $133.1369
Texas Instruments
IC DAC 8BIT V-OUT 16SOIC / 8 Bit Digital to Analog Converter 8 16-SOIC
Lowest to $15.0204
Texas Instruments
IC DAC 10BIT V-OUT 16WQFN
Lowest to $15.9441
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Analog Devices Inc.
IC DAC 8BIT A-OUT 20SOIC / 8 Bit Digital to Analog Converter 2 20-SOIC
Need more? Email Us
Microchip Technology
IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $4.9044
Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $5.1840

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess