EN
  • EN
  • DE

TLC5628IDWRG4

Part No TLC5628IDWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 16SOIC / 8 Bit Digital to Analog Converter 8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 8
Number of D/A Converters 8
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number TLC5628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1099641-TLC5628IDWRG4
Ultra Librarian 3D Model Ultra Librarian TLC5628IDWRG4 CAD Model

Description

Overview of the TLC5628IDWRG4

The TLC5628IDWRG4 is a highly versatile 8-bit octal digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision DAC is part of TI's extensive range of data converters that are known for their reliability and performance. The TLC5628IDWRG4 is an ideal choice for a wide array of applications, including process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The device offers an 8-bit resolution, providing sufficient granularity for many moderate precision applications.
  • Output: It features an octal (eight-channel) output, allowing for multiple signals to be controlled simultaneously, which is particularly useful in applications requiring multiple DACs.
  • Interface: The DAC operates via a simple serial interface, compatible with various microcontrollers and digital systems, ensuring ease of integration into existing designs.
  • Power Supply: The TLC5628IDWRG4 operates on a single 5V power supply, making it convenient for systems that run on standard logic levels.
  • Package: It comes in a surface-mount SOIC-20 package, which is suitable for space-constrained applications while still being manageable for assembly and prototyping.

Performance and Efficiency

The DAC is designed to deliver high-performance with low power consumption. Its efficient design ensures minimal power wastage, making it an excellent choice for portable and power-sensitive applications. Additionally, the device's built-in power-on reset function ensures that the DAC outputs are initialized to a known state upon power-up, which is critical for safety and predictability in automated systems.

Applications

With its combination of features, the TLC5628IDWRG4 is suitable for a variety of applications. It is commonly used in industrial control systems where multiple analog outputs are required, such as in programmable logic controllers (PLCs). It is also well-suited for use in motor control circuits, audio applications, and anywhere precise digital-to-analog conversion is necessary to interface digital systems with the real world.

Overall, the TLC5628IDWRG4 from Texas Instruments is a robust and reliable component that offers a balance of performance, power efficiency, and ease of use, making it a smart choice for designers and engineers looking to incorporate multiple DAC channels into their systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4111 $53.6444
10+ $11.0040 $110.0400
15+ $10.6602 $159.9030
20+ $10.3163 $206.3260
26+ $9.9724 $259.2824
34+ $8.9408 $303.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 729 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess