EN
  • EN
  • DE

MAX536BCWE

Part No MAX536BCWE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16SOIC / 12 Bit Digital to Analog Converter 4 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Number of Bits 12
Number of D/A Converters 4
Settling Time 3µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 10.8V ~ 13.2V, -5V
Voltage - Supply, Digital -
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number MAX536
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382784-MAX536BCWE
Ultra Librarian 3D Model Ultra Librarian MAX536BCWE CAD Model

Description

Maxim Integrated MAX536BCWE: Precision Quad DAC

The MAX536BCWE from Maxim Integrated is a high-precision, low-power, quad 12-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a wide range of applications. This integrated circuit is part of Maxim's family of DACs that offer excellent 4-quadrant multiplication characteristics with a separate reference input for each DAC, making it an ideal choice for advanced analog systems.

Encased in a compact 16-SOIC W package, the MAX536BCWE is engineered for ease of use and flexibility. It is particularly well-suited for applications requiring multiple DACs with high accuracy and stability, such as automatic test equipment, digitally-controlled calibration systems, and precision instrumentation.

Key Features

  • Quad 12-Bit DACs: The device integrates four independent 12-bit DACs, providing high-resolution analog outputs.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX536BCWE operates with a low power requirement, contributing to energy-efficient designs.
  • Independent Voltage References: Each DAC has its own voltage reference input, offering flexibility and precision for various output ranges.
  • Serial Interface: The device includes a serial interface for digital input, which minimizes the number of pins required for connection and simplifies PCB layout.
  • Software Shutdown: An onboard software shutdown feature allows the DACs to be turned off, reducing power consumption when not in active use.
  • Flexible Operation: It operates over a wide supply voltage range, accommodating diverse system requirements.

Applications

The MAX536BCWE is versatile and can be used in a variety of applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Maxim Integrated's commitment to quality and reliability is evident in the MAX536BCWE, making it a smart choice for designers who require a high degree of precision and control in their analog output signals. With its combination of features and performance, the MAX536BCWE is a valuable component for any sophisticated electronic system.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess