EN
  • EN
  • DE

MAX535ACUA+T

Part No MAX535ACUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704595-MAX535ACUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX535ACUA+T CAD Model

Description

Introducing the MAX535ACUA+T - Precision DAC from Maxim Integrated

The MAX535ACUA+T is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision DAC is part of the MAX535 series, which is known for its high-performance and compact form factor. The MAX535ACUA+T is ideal for a wide array of applications, ranging from industrial control systems to professional audio equipment.

At the heart of the MAX535ACUA+T lies a 12-bit DAC that provides excellent accuracy and stability. Its 12-bit resolution ensures that it can convert digital signals with high precision, making it an excellent choice for applications that require fine granularity and exacting analog output. The device operates from a single +5V supply, making it easy to integrate into existing systems without the need for complex power management.

The MAX535ACUA+T comes in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. Despite its small size, it does not compromise on performance, offering a settling time of just 10 microseconds, which allows for rapid updates to the analog output. This makes it well-suited for real-time applications where timing is critical.

One of the key features of the MAX535ACUA+T is its integrated output buffer, which can drive capacitive loads directly. This integrated buffer simplifies the design process by reducing the need for external components. In addition, the MAX535ACUA+T features a three-wire serial interface that is SPI/QSPI/MICROWIRE compatible, providing flexible and straightforward communication with microcontrollers and other digital systems.

Maxim Integrated has designed the MAX535ACUA+T with reliability in mind. It operates over a wide temperature range of -40°C to +85°C, ensuring consistent performance even in harsh environments. The device also includes software-selectable power-down modes, which help to conserve power when the DAC is not in active use, making it an energy-efficient choice for portable and battery-powered applications.

Overall, the MAX535ACUA+T is a versatile and reliable DAC solution that offers precision, speed, and ease of use for engineers and designers looking to integrate high-quality analog output capabilities into their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess