EN
  • EN
  • DE

MAX533AEEE+

Part No MAX533AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC QUAD 8BIT 2.7V LP 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 003077-MAX533AEEE+
Ultra Librarian 3D Model Ultra Librarian MAX533AEEE+ CAD Model

Description

Maxim Integrated MAX533AEEE+ Quad Voltage Output, 12-Bit DAC

The MAX533AEEE+ is a high-performance, quad, 12-bit digital-to-analog converter (DAC) designed by Maxim Integrated to provide precise voltage outputs in a compact package. This device is ideal for applications requiring multiple DACs with a small footprint, such as industrial control systems, automatic test equipment, and data acquisition systems.

Featuring four voltage output DACs, the MAX533AEEE+ allows for independent setting of each channel, making it highly versatile for multi-channel applications. Each DAC can be programmed with a 12-bit resolution, offering fine granularity and accurate conversion from digital values to corresponding analog voltages.

Key Features:

  • High Resolution: 12-bit resolution per DAC channel ensures precise output voltage levels for sensitive applications.
  • Quad Channels: Four independent DAC channels allow for multiple outputs, reducing the need for additional components and saving on board space.
  • Serial Interface: The device includes a 3-wire serial interface that is compatible with SPI, QSPI™, and MICROWIRE™, enabling easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX533AEEE+ operates with a low supply current, making it suitable for battery-powered devices.
  • Flexible Supply Voltage: It operates from a +4.5V to +5.5V single supply, accommodating a range of power environments.
  • Compact Package: Housed in a 16-pin QSOP package, the MAX533AEEE+ is designed for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Process Control
  • Portable Battery-Powered Instruments

The MAX533AEEE+ is a robust solution for designers looking to integrate multiple DACs into their system with minimal overhead and maximum efficiency. Its high resolution, multiple output channels, and ease of use make it a valuable component for precision analog output tasks.

With Maxim Integrated's reputation for quality and reliability, the MAX533AEEE+ is a smart choice for your next design project that requires accurate and reliable digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess