EN
  • EN
  • DE

OZ964ISN

Part No OZ964ISN
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Description Change Summary
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264847-OZ964ISN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ964ISN CAD Model

Description

The OZ964ISN is a high-performance Cold Cathode Fluorescent Lamp (CCFL) controller IC manufactured by O2Micro. It is designed to provide efficient and reliable control of CCFL lamps used in LCD backlighting applications.

Applications

  • LCD Monitors
  • LCD Televisions
  • Laptop Displays
  • Industrial LCD Panels

Features

  • High-Efficiency CCFL Controller
  • PWM Dimming Control for Precise Brightness Adjustment
  • Integrated Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Short Circuit Protection (SCP)
  • Soft-Start Functionality to Minimize Lamp Stress
  • Burst Mode Operation for Low Power Consumption
  • Precise Lamp Current and Voltage Regulation

Benefits

  • Extended Lamp Lifespan through Controlled Startup and Operation
  • Reduced Power Consumption and Improved Energy Efficiency
  • Enhanced System Reliability with Comprehensive Protection Features
  • Superior Display Quality with Stable Brightness and Color Uniformity
  • Flexible Dimming Control for Optimal User Experience

Additional Details

The OZ964ISN uses Pulse-Width Modulation (PWM) dimming to accurately control the lamp's brightness, offering a wide dimming range. The integrated protection mechanisms safeguard the CCFL and the controller from potential damage caused by overvoltage, overcurrent, or short circuits. The soft-start feature helps minimize stress on the lamp during start-up, prolonging its life. Burst mode operation further improves power efficiency at lower brightness levels. External components such as a MOSFET and transformer are required to complete the CCFL driver circuit. Consult the device datasheet for specific electrical characteristics and application circuit examples. Precise lamp current and voltage regulation is a key feature, ensuring consistent brightness and color across the display panel. The OZ964 series is known for robust performance and comprehensive protection.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7394 $60.8790
85+ $1.4276 $121.3460
130+ $1.3825 $179.7250
175+ $1.3386 $234.2550
225+ $1.2936 $291.0600
300+ $1.1596 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess