EN
  • EN
  • DE

AT26DF081SU

Part No AT26DF081SU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998426-AT26DF081SU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT26DF081SU CAD Model

Description

Microchip Technology's AT26DF081SU Flash Memory

The AT26DF081SU is a high-performance 8-Mbit Flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of electronic applications. This compact, Serial Peripheral Interface (SPI) compatible flash memory module offers a substantial amount of data storage while maintaining a small form factor, making it ideal for space-constrained designs.

With its 8-megabit capacity, the AT26DF081SU is well-suited for storing boot code, firmware, and other critical data that require fast and reliable non-volatile memory. The device operates on a 2.7V to 3.6V power supply range, which ensures low power consumption and compatibility with most contemporary digital circuits.

Key Features

  • High-Speed Read and Write Operations: The AT26DF081SU offers rapid data transfer rates, supporting high-speed clock frequencies for both read and write operations, which is essential for applications that require quick access to stored data.
  • Flexible Programming: It provides a variety of programming options, including byte and page programming, which allows for efficient use of memory and simplifies the process of updating stored data.
  • Sector and Block Protection: To secure critical data, the AT26DF081SU includes features for sector and block protection. This ensures that sensitive information remains safe from accidental modifications or unauthorized access.
  • Extended Temperature Range: The device is designed to operate reliably across an extended temperature range, making it suitable for industrial applications that may be exposed to extreme conditions.
  • Industry Standard Packaging: The AT26DF081SU is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used in the industry and is compatible with standard PCB (Printed Circuit Board) layouts.

The AT26DF081SU also features low power consumption with its deep power-down mode, which significantly reduces power draw when the memory is not in active use. Additionally, the device supports JEDEC standard manufacturer and device ID read commands, which allows for easy identification and compatibility checks in complex systems.

Overall, the AT26DF081SU from Microchip Technology is a robust and versatile flash memory solution that provides designers with the performance and reliability required for modern electronic devices. Whether it's for consumer electronics, automotive systems, or industrial controls, the AT26DF081SU is an excellent choice for your memory storage needs.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess