EN
  • EN
  • DE

MAX532ACPE

Part No MAX532ACPE
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 2 16-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX532
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882054-MAX532ACPE
Ultra Librarian 3D Model Ultra Librarian MAX532ACPE CAD Model

Description

Maxim Integrated MAX532ACPE Dual Voltage-Output 12-Bit Multiplying DAC

The MAX532ACPE from Maxim Integrated is a precision, dual voltage-output, 12-bit digital-to-analog converter (DAC) designed to deliver high-performance in a compact package. This highly integrated device is suited for a wide range of applications, including process control systems, automatic test equipment, and digital offset and gain adjustments in data acquisition systems.

Encased in a 16-pin DIP (Dual In-line Package), the MAX532ACPE is engineered for ease of use and flexibility. It features two 12-bit, voltage-output DACs on a single monolithic chip, each with its own voltage reference input. This allows for independent setting of the full-scale output voltage, providing users with the ability to customize the output range for specific applications.

The MAX532ACPE operates from a single +5V supply or dual supplies of up to ±15V, giving designers the versatility to incorporate the DAC into both low and high voltage systems. Moreover, its low power consumption makes it ideal for portable and battery-powered devices.

One of the key benefits of the MAX532ACPE is its simple digital interface, which includes a double-buffered input structure to facilitate easy data loading. The device accepts 12-bit parallel input data, and features an asynchronous clear function that immediately sets the output to zero scale when activated, providing a rapid reset capability.

Additionally, the MAX532ACPE boasts excellent DAC performance characteristics, including low crosstalk between channels and a settling time of typically just 1µs, ensuring fast and accurate analog output response. It also features a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write takes place.

In summary, the Maxim Integrated MAX532ACPE is a reliable and high-quality dual 12-bit multiplying DAC that offers design flexibility, low power consumption, and high-speed performance, making it an excellent choice for precision analog output applications.

Key Features:

  • Dual 12-bit voltage-output DACs
  • Single +5V or dual ±15V supply operation
  • Low power consumption
  • Double-buffered data inputs
  • Asynchronous clear to zero volts
  • Fast settling time: typically 1µs
  • Independent reference inputs for each DAC
  • Power-on reset to zero volts output
  • Low crosstalk between channels
  • 16-pin DIP package

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess