EN
  • EN
  • DE

SN74LS147N

Part No SN74LS147N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 10-Line to 4-Line BCD Priority Encoder 16-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1040482-SN74LS147N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS147N CAD Model

Description

SN74LS147N 10-Line to 4-Line Priority Encoders

The SN74LS147N is a high-performance integrated circuit designed by Texas Instruments, known for its reliability and versatility in digital systems. This priority encoder is a critical component that simplifies the process of encoding information by converting 10 input lines to 4 output lines. The SN74LS147N is particularly useful in applications where there is a need to prioritize and encode multiple input signals into a more manageable form for subsequent digital processing.

Constructed using low-power Schottky technology, the SN74LS147N offers a robust solution for systems that require fast switching and low power consumption. With its 10-line to 4-line encoding capability, the device ensures that the highest-order input line is given priority when multiple inputs are active simultaneously. This feature is essential in applications where prioritization is critical, such as interrupt controllers or signal multiplexing.

The encoder operates on a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, making it compatible with a wide range of digital circuits. The SN74LS147N also features open-collector outputs, which allow for wired-OR connections and provide the flexibility to interface with various logic families or to drive heavier loads when required.

One of the key advantages of the SN74LS147N is its ease of use. The device comes in a standard 16-pin DIP (Dual In-line Package), which is widely used in the industry and allows for straightforward PCB (Printed Circuit Board) design and prototyping. Additionally, the pin configuration is logically arranged to minimize the potential for wiring errors and to facilitate a clean layout when designing circuit boards.

In summary, the SN74LS147N from Texas Instruments is a dependable and efficient solution for digital systems that require priority encoding. Its low-power Schottky technology, ease of integration, and priority encoding feature make it an excellent choice for designers looking to optimize their digital circuits for speed and performance.

Whether you are developing complex computing systems or simple logic controllers, the SN74LS147N provides the functionality and reliability needed to ensure your projects are successful.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess