The MTD15N06V from ON Semiconductor is a robust and high-performance MOSFET designed to deliver superior power management and efficiency for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative power solutions that meet the evolving needs of modern electronics.
Key Features
- High Drain-Source Voltage (VDS): With a maximum rating of 60V, the MTD15N06V is suitable for various applications that require high voltage operations.
- Continuous Drain Current (ID): The device supports a continuous drain current of 15A, ensuring it can handle significant power loads without performance degradation.
- Low On-Resistance (RDS(on)): The low on-resistance of typically 0.100 ohms minimizes power loss and improves efficiency, making it an energy-saving choice for power-intensive applications.
- Fast Switching Speed: This MOSFET is designed for fast switching applications, which is crucial for reducing switching losses and improving the performance of power converters and inverters.
- Thermal Resistance: With excellent thermal resistance characteristics, the MTD15N06V ensures reliable operation even under high temperature conditions.
Applications
The versatility of the MTD15N06V MOSFET makes it ideal for a broad range of applications, including:
- Power supply circuits
- DC-DC converters
- Motor control systems
- Automotive applications
- Switching regulators
Package and Reliability
The MTD15N06V comes in a DPAK (TO-252) package, which is not only compact but also offers excellent power dissipation capabilities. The package is designed for surface mount technology (SMT), facilitating easy integration into various circuit designs. ON Semiconductor ensures that each device is rigorously tested for reliability and performance, providing customers with a product that they can trust for their critical power management needs.
Environmental Compliance
ON Semiconductor is dedicated to environmental stewardship, and the MTD15N06V MOSFET complies with RoHS (Restriction of Hazardous Substances) directives. This compliance reflects the company's commitment to reducing the environmental impact of its products and to ensuring safe usage in consumer and industrial applications.