EN
  • EN
  • DE

MAX5186BEEI-T

Part No MAX5186BEEI-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704535-MAX5186BEEI-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5186BEEI-T CAD Model

Description

Maxim Integrated MAX5186BEEI-T Dual 10-Bit Voltage-Output DAC

The Maxim Integrated MAX5186BEEI-T is a high-performance, dual 10-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a wide range of applications. This compact, integrated circuit is an ideal solution for systems requiring accurate digital control over analog signals, such as in industrial control systems, automated test equipment, and data acquisition systems.

With its dual DAC channels, the MAX5186BEEI-T provides flexibility for simultaneous output of two independent voltage signals. Each DAC can be programmed with a separate digital code, which is then converted into a corresponding analog voltage. The device operates with a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.

The MAX5186BEEI-T features a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a variety of microcontrollers and digital systems. The interface allows for daisy-chaining of multiple DACs, which simplifies the design of systems requiring more than two channels.

With its low power consumption and power-down mode, the MAX5186BEEI-T is optimized for power-sensitive applications. When in power-down mode, the device significantly reduces power consumption, which is crucial for battery-operated devices.

The MAX5186BEEI-T is available in a 28-pin SSOP package, which is designed for space-constrained applications. The device's built-in power-on reset circuit ensures that the DAC outputs power up to zero volts and remain there until a valid write to the device takes place. This feature is critical for applications where a predictable startup condition is necessary.

Overall, the Maxim Integrated MAX5186BEEI-T is a versatile and reliable choice for designers looking to implement precise analog control through a digital interface. Its combination of dual-channel output, wide power supply range, and compatibility with standard serial interfaces makes it a valuable component in a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess