EN
  • EN
  • DE

MAX5184BEEG-T

Part No MAX5184BEEG-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DUAL 40MHZ 24-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 25ns (Typ)
Output Type Voltage - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 24-QSOP
Win Source Part Number 207454-MAX5184BEEG-T
Ultra Librarian 3D Model Ultra Librarian MAX5184BEEG-T CAD Model

Description

MAX5184BEEG-T - A High-Performance DAC Solution from Maxim Integrated

The MAX5184BEEG-T is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This particular DAC is part of a family of 10-bit and 12-bit high-speed, low-power, voltage-output, dual DACs that are ideal for a wide range of applications, including automatic test equipment, digital gain and offset adjustment, and industrial process control systems.

The MAX5184BEEG-T is equipped with a flexible interface that supports both a 3-wire SPI™/QSPI™/MICROWIRE™ and a parallel interface, allowing it to easily integrate into various microcontroller-based systems. This versatility makes it an excellent choice for designers looking for a DAC that can adapt to different communication protocols as needed.

With its dual DAC configuration, the MAX5184BEEG-T is capable of simultaneous updating of outputs, a feature that is particularly useful in applications requiring precise timing control and synchronization, such as waveform generation. The device operates from a single +5V supply and includes an internal reference that provides a full-scale output voltage of 4.095V. For added flexibility, an external reference can also be used to set the full-scale output voltage, allowing for a customized voltage range tailored to specific application requirements.

The MAX5184BEEG-T boasts a power-on reset circuit that ensures the DAC outputs power up to zero and remain there until a valid write to the device takes place. This feature is critical in safety-critical applications where predictable power-up states are a must. In addition, the device's low-power consumption makes it suitable for portable and battery-operated equipment where power efficiency is a key consideration.

Encased in a 24-pin QSOP package, the MAX5184BEEG-T is designed to minimize the footprint on the PCB, saving valuable board space in compact designs. Its extended temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions, making it a robust choice for industrial applications.

Overall, the MAX5184BEEG-T from Maxim Integrated is a high-quality, versatile DAC solution that delivers exceptional performance and reliability for engineers looking to enhance their analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4126 $58.2378
7+ $15.9283 $111.4981
10+ $15.4306 $154.3060
14+ $14.9328 $209.0592
18+ $14.4351 $259.8318
24+ $12.9418 $310.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,803 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess