EN
  • EN
  • DE

NCP1247BD065R2G

Part No NCP1247BD065R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Supply Voltage - Operating 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting SMD (SMT)
Base Product Number NCP1247
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP1247BD065R2G-OS,ONSONSNCP1247BD065R2G
Standard Package 2,500
Win Source Part Number 972078-NCP1247BD065R2G
Ultra Librarian 3D Model Ultra Librarian NCP1247BD065R2G CAD Model

Description

ON Semiconductor NCP1247BD065R2G PWM Current-Mode Controller

The NCP1247BD065R2G from ON Semiconductor is a high-performance PWM current-mode controller designed for a wide range of power supply applications. This versatile component is engineered to provide precise power control and efficient energy management in AC-DC converters, offline battery chargers, and switch-mode power supplies.

At the core of the NCP1247BD065R2G is its current-mode control which offers excellent output voltage regulation and reduced component count, leading to a more compact and cost-effective power supply design. The controller integrates a fixed-frequency oscillator with a frequency jittering feature to reduce electromagnetic interference (EMI), making it ideal for applications that require compliance with strict EMI standards.

The device also boasts a wide operating range with an undervoltage lockout (UVLO) feature that ensures stable operation under varying input voltage conditions. Its built-in high-voltage startup circuit allows for a quick and energy-efficient startup, minimizing standby power consumption. The NCP1247BD065R2G also includes a range of protective features such as overcurrent protection (OCP), overvoltage protection (OVP), and a thermal shutdown mechanism to safeguard the system against a multitude of potential faults.

ON Semiconductor's NCP1247BD065R2G is available in a compact DIP-7 package, making it suitable for space-constrained applications. Its auto-recovery capability allows for uninterrupted operation after fault conditions have been cleared, enhancing the reliability of the end product. With its advanced features and robust design, the NCP1247BD065R2G is an excellent choice for designers looking to improve the performance and safety of their power supply solutions.

Whether you're designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the NCP1247BD065R2G offers a combination of efficiency, precision, and protection that can help you meet the demands of your application.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1399 $51.2955
110+ $0.9353 $102.8830
170+ $0.9061 $154.0370
230+ $0.8768 $201.6640
295+ $0.8476 $250.0420
395+ $0.7599 $300.1605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess