EN
  • EN
  • DE

MAX513ESD+T

Part No MAX513ESD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704491-MAX513ESD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX513ESD+T CAD Model

Description

The MAX513ESD+T is a high-performance, low-power digital-to-analog converter (DAC) from Maxim Integrated, designed to offer precision and reliability in a compact form factor. This integrated circuit is part of Maxim's extensive range of DACs that cater to a variety of applications such as industrial automation, process control, and communication systems.

Key Features

  • Resolution: The MAX513ESD+T provides a 13-bit resolution, ensuring fine granularity and precise analog output for demanding applications.
  • Interface: It utilizes a Serial Peripheral Interface (SPI), which enables easy communication with microcontrollers and other digital systems.
  • Power Efficiency: With its low-power consumption design, this DAC is ideal for battery-powered devices and energy-sensitive applications.
  • Voltage Reference: An integrated precision voltage reference maintains the stability and accuracy of the analog output.
  • Package: The device comes in a space-saving 14-pin SOIC package, making it suitable for compact PCB layouts.

Performance Specifications

  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements.
  • Settling Time: The DAC features a fast settling time, which is critical for applications requiring quick response times and high-speed data processing.
  • Output: The MAX513ESD+T supports a buffered voltage output, capable of driving both capacitive and resistive loads.

Applications

The versatility of the MAX513ESD+T makes it suitable for a broad spectrum of applications. It's particularly useful in:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Closed-loop Control Systems
  • Portable Instrumentation
  • Programmable Logic Controllers (PLC)

Conclusion

The MAX513ESD+T from Maxim Integrated is a robust and precise DAC that combines performance with ease-of-use. Its small footprint, low power consumption, and high resolution make it an excellent choice for designers looking to integrate analog functionality into their digital systems. Whether it's for industrial, communication, or portable applications, the MAX513ESD+T offers a reliable solution for analog signal generation.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess