EN
  • EN
  • DE

MAX635XCSA+T

Part No MAX635XCSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705340-MAX635XCSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX635XCSA+T CAD Model

Description

Maxim Integrated MAX635XCSA+T Voltage Converter

The MAX635XCSA+T from Maxim Integrated is a highly efficient, compact, and reliable voltage converter designed to meet the power management needs of a wide range of electronic devices. This voltage converter is part of Maxim's esteemed MAX635 series, known for its precision and performance in converting voltages within electronic circuits.

With a small footprint and surface-mount package (SOP-8), the MAX635XCSA+T is ideal for space-constrained applications. It operates over a wide input voltage range, making it versatile for various power supply configurations. The device is specifically designed to provide a regulated output with high accuracy, ensuring stable operation for sensitive electronic components.

The MAX635XCSA+T features a low quiescent current, which is crucial for battery-powered devices where power efficiency is paramount. This helps in prolonging battery life and reducing the need for frequent recharging or battery replacement. Additionally, the device boasts a low dropout voltage, which allows it to continue delivering a stable output even when the input voltage drops close to the output voltage, further enhancing its efficiency in operation.

This voltage converter also includes built-in thermal overload protection and current limiting features, which safeguard the device and the system it powers from damage due to excessive heat or current. These safety features make the MAX635XCSA+T a reliable choice for critical applications where component failure is not an option.

The MAX635XCSA+T is widely used in various electronic applications, including portable devices, microprocessor power supplies, and other digital systems that require a stable and efficient power supply. Its robust design ensures performance across a broad temperature range, which is critical for devices operating in variable environmental conditions.

In conclusion, the Maxim Integrated MAX635XCSA+T voltage converter is a high-quality, versatile component that offers designers a balance of efficiency, precision, and reliability. Its integration into an electronic system will contribute to the overall stability and longevity of the device it powers, making it an excellent choice for a multitude of power management applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess