EN
  • EN
  • DE

MAX5110GTJ+

Part No MAX5110GTJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT SRL/SPI 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 14
Data Interface SPI
Reference Type Internal
Analog Supply Voltage 3V
Digital Supply Voltage 3V
Temperature Range - Operating -40°C to 105°C
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 134876-MAX5110GTJ+
Ultra Librarian 3D Model Ultra Librarian MAX5110GTJ+ CAD Model

Description

MAX5110GTJ+ Digital-to-Analog Converter

The MAX5110GTJ+ is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This component is ideal for systems requiring digital signal conversion to drive analog devices with high accuracy and stability.

Key Features

  • Resolution: 10-bit accuracy provides fine-grain output with minimal quantization error, ensuring precise analog signal representation.
  • Output Range: The DAC offers a flexible output range that can be adjusted to match the needs of the connected analog circuitry.
  • Low Power Consumption: Designed for efficiency, the MAX5110GTJ+ operates with a low power draw, making it suitable for battery-powered and portable devices.
  • High-Speed Interface: The device includes a high-speed serial interface, which allows for rapid data transfer and quick updates to the output voltage.
  • Compact Package: Housed in a small 24-pin TQFN package, this DAC saves valuable board space and is easy to integrate into space-constrained designs.

Applications

The MAX5110GTJ+ is versatile in its applications, catering to industries and systems such as:

  • Industrial control systems
  • Automated test equipment (ATE)
  • Data acquisition systems
  • Portable instrumentation
  • Communication systems

Technical Specifications

Parameter Value
Resolution 10-bit
Interface Serial
Package 24-pin TQFN
Operating Temperature -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5110GTJ+ DAC stands out as a reliable choice for engineers and designers looking to bridge the digital and analog domains in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess