Product Overview: MAX5105EEP+T
The MAX5105EEP+T is a high-performance, low-power, quad 8-bit voltage-output digital-to-analog converter (DAC) produced by Maxim Integrated. This precision DAC is designed for applications requiring multiple DACs with a small footprint, making it an ideal choice for space-constrained designs.
Key Features
- Resolution: 8-bit quad DAC which provides fine digital control over output voltages.
- Output Range: The MAX5105EEP+T operates with a flexible reference input, allowing for a wide range of output voltages suitable for various applications.
- Package: Encased in a 20-pin QSOP package, it offers a compact solution for systems where board space is at a premium.
- Power Consumption: It features low power operation, which is crucial for battery-powered and energy-sensitive applications.
- Interface: The device includes a 3-wire serial interface that simplifies connection to microcontrollers or microprocessors, reducing the number of I/O pins required for control.
- Accuracy: Built-in precision ensures accurate and stable voltage outputs, which is essential for critical applications.
- Supply Voltage: Designed to operate from a single +2.7V to +5.5V power supply, making it versatile for various system power schemes.
Applications
The MAX5105EEP+T is suitable for a broad range of applications, including:
- Automatic tuning and adjustment systems
- Data acquisition systems
- Industrial control systems
- Portable instrumentation
- Programmable power supplies and voltage references
Additional Information
The MAX5105EEP+T is supplied in tape and reel form, indicated by the '+T' suffix, which facilitates automated manufacturing processes. The device is also specified for operation over the extended industrial temperature range, ensuring reliability in various environments.
With its high integration, the MAX5105EEP+T from Maxim Integrated provides a compact, efficient, and precise solution for multiple DAC applications, reinforcing its utility in today's advanced electronic systems.