EN
  • EN
  • DE

MAX5102BEUE+T

Part No MAX5102BEUE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUAL PAR-IN 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 8
Number of D/A Converters 2
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2 (Maximum), ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 704477-MAX5102BEUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5102
Introduction Date October 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5102BEUE+T CAD Model

Description

Product Overview: MAX5102BEUE+T from Maxim Integrated

The MAX5102BEUE+T is a high-performance, dual, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and reliability in a compact package. This component is an ideal choice for applications requiring accurate digital control of analog signals, such as in automatic test equipment, digital gain and offset adjustment, process control systems, and data acquisition systems.

Key Features

  • Resolution: The device features two 8-bit DACs, providing a fine level of control over the output signals.
  • Output Range: The DACs offer a buffered voltage output that swings from 0V to the reference voltage (V<sub>REF), which can be up to 5.5V, giving users a wide range of output levels to work with.
  • Reference Input: An external reference input allows for flexible control over the output voltage range, enabling the device to adapt to various application requirements.
  • Interface: The MAX5102BEUE+T features a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, simplifying communication with microcontrollers and digital systems.
  • Power Supply: The device operates from a single +5V supply, minimizing power requirements and making it suitable for many electronics systems.
  • Package: It is available in a 16-pin TSSOP package, which is ideal for space-constrained applications.
  • Temperature Range: The DAC is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in a variety of environments.

Applications

The MAX5102BEUE+T is versatile and can be used in a wide range of applications. Its precision and programmability make it suitable for:

  • Automatic Test Equipment (ATE)
  • Process Control Systems
  • Digital Offset and Gain Adjustment
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments

Overall, the MAX5102BEUE+T from Maxim Integrated is a robust and precise DAC solution that offers designers the flexibility and performance needed to create sophisticated analog control systems in a digital world.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess