EN
  • EN
  • DE

MAX5100AEUP+

Part No MAX5100AEUP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description +2.7V to +5.5V, Low-Power, Quad, Parallel 8-Bit DAC with Rail-to-Rail Voltage Ou
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Contact Plating Tin
Height 950 µm
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Lead Free
Length 6.6 mm
Max Operating Temperature 85 °C
Max Power Dissipation 559 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 370 µA
Number of Bits 8
Number of Channels 4
Number of Converters 4
Number of D/A Converters 4
Number of DAC Channels 4
Number of Pins 20
Output Type Voltage
Packaging Bulk
Polarity Unipolar
Radiation Hardening No
Resolution 1 B
RoHS Compliant
Settling Time 6 µs
Supply Type Single
Termination SMD/SMT
Width 4.5 mm
Win Source Part Number 1186405-MAX5100AEUP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5100AEUP+ CAD Model

Description

Maxim Integrated's MAX5100AEUP+ Digital-to-Analog Converter

The MAX5100AEUP+ is a precision, low-power, 8-bit, quad digital-to-analog converter (DAC) designed by Maxim Integrated to provide a high level of accuracy and performance in a compact package. This versatile component is ideal for applications that require multiple DACs with a common output range and is commonly used in process control, automatic tuning, and adjustable power supplies.

The device integrates four independent DAC channels onto a single monolithic chip, each capable of converting digital input signals into corresponding analog voltages. The MAX5100AEUP+ operates from a single +5V supply, making it suitable for many electronics applications where power efficiency is a concern. It also features a 4-wire serial interface, which simplifies the connection to microcontrollers or other digital systems, while minimizing the number of required I/O pins.

One of the key features of the MAX5100AEUP+ is its low power consumption, which is critical for battery-powered and portable devices. The DAC also provides a power-down mode, further reducing power usage when the device is not in active operation. Additionally, the MAX5100AEUP+ offers a guaranteed monotonic performance over the full operating temperature range, ensuring reliable and predictable output for critical applications.

The precision of the MAX5100AEUP+ is enhanced by its inherent matched channel-to-channel output characteristics and low crosstalk between the channels, which is particularly beneficial when high signal integrity is required. The device comes in a 20-pin TSSOP package, which is conducive to space-constrained designs.

Overall, the MAX5100AEUP+ is a robust and reliable choice for designers looking to incorporate multiple DACs into their systems without compromising on space, power efficiency, or performance. With its combination of features, it is a versatile component that can be utilized across a wide range of industries and applications.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 827 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess