EN
  • EN
  • DE

MAX5086BATE

Part No MAX5086BATE
Manufacturer Maxim Integrated
Catalog Misc Products
Description 45V, 250mA, Low-Quiescent-Current Linear Regulator with Adjustable Reset Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829851-MAX5086BATE
Ultra Librarian 3D Model Ultra Librarian MAX5086BATE CAD Model

Description

Maxim Integrated MAX5086BATE: High-Efficiency, Automotive Linear Regulator

The MAX5086BATE from Maxim Integrated is a robust, high-performance linear regulator designed to deliver a continuous output current of up to 200mA. This component is specifically engineered to meet the stringent requirements of automotive applications, ensuring reliable performance in a wide range of conditions. With its wide input voltage range of 4.5V to 40V, the MAX5086BATE is versatile and suitable for various automotive power systems.

One of the key features of the MAX5086BATE is its high voltage accuracy, maintaining a tight output voltage regulation of ±2% over temperature, line, and load variations. This precision is critical in sensitive electronic systems where voltage fluctuations can lead to performance issues or hardware damage.

The device also boasts an impressive thermal performance, thanks to its thermally enhanced, 8-pin TDFN-EP package. This package allows for efficient heat dissipation, ensuring the regulator maintains optimal operation even under high power conditions or in environments with elevated temperatures.

Designed with safety in mind, the MAX5086BATE incorporates several protective features. These include short-circuit protection, thermal overload protection, and a reverse battery protection circuit, which safeguards the regulator and the downstream circuitry from potential damage due to incorrect power supply connections.

Furthermore, the MAX5086BATE offers a low quiescent current, which is beneficial for battery-powered applications where power conservation is essential. This feature helps prolong battery life, reducing the need for frequent charging or battery replacement, which is particularly advantageous in automotive settings where reliability and maintenance reduction are key concerns.

For designers and engineers looking for a reliable power solution for automotive electronics, the Maxim Integrated MAX5086BATE linear regulator is an excellent choice. It offers not only high performance and precision but also the durability and protection features required for the harsh conditions encountered in automotive environments.

In summary, the MAX5086BATE from Maxim Integrated is a high-quality, efficient linear regulator that provides stable power, precision, and protection, making it an ideal choice for a wide range of automotive applications.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess