EN
  • EN
  • DE

MAX5076AUA

Part No MAX5076AUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704451-MAX5076AUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5076AUA CAD Model

Description

Maxim Integrated's MAX5076AUA Dual-Output, PWM Step-Down DC-DC Converter

The MAX5076AUA from Maxim Integrated is a versatile and efficient dual-output, pulse-width modulated (PWM) step-down DC-DC converter designed to cater to a wide array of power supply applications. This compact integrated circuit is housed in an 8-pin µMAX package, making it a space-saving solution for modern electronic devices.

One of the key features of the MAX5076AUA is its dual-output capability, which allows it to provide two independent voltage rails from a single input. The input voltage range is from 4.5V to 23V, making it suitable for a variety of sources, including standard 5V, 12V, and 18V rails. The two outputs are adjustable, with the first output voltage adjustable from 0.8V up to 90% of the input voltage and the second output adjustable from 1.25V up to the input voltage, providing designers with flexibility to power different components in their system.

The MAX5076AUA boasts a high efficiency of up to 90%, which is achieved through its current-mode control architecture and the use of external MOSFETs. This high efficiency helps to minimize heat generation and power loss, making the device an excellent choice for applications where power efficiency is critical, such as portable devices, telecommunications, and industrial equipment.

Furthermore, the device includes a range of protective features to ensure the stability and longevity of the end application. These features include cycle-by-cycle current limit, thermal shutdown, and under-voltage lockout, which safeguard the device and the system against over-current, excessive temperature, and low input voltage conditions.

The MAX5076AUA is also designed for ease of use, with an internal oscillator, frequency compensation, and soft-start features that reduce the number of external components required and simplify the design process. Its ability to operate at a switching frequency of up to 500kHz allows the use of smaller, lower-cost inductors and capacitors, further reducing the overall solution size and cost.

In summary, the MAX5076AUA from Maxim Integrated is a highly efficient, dual-output step-down converter that combines performance, flexibility, and reliability in a small package, making it an ideal choice for a wide range of power management applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess