EN
  • EN
  • DE

MAX5061AUEBD

Part No MAX5061AUEBD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704432-MAX5061AUEBD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5061AUEBD CAD Model

Description

MAX5061AUEBD Product Image

The MAX5061AUEBD from Maxim Integrated is a high-performance, dual-phase, synchronous step-down controller with integrated MOSFET drivers. Designed for a wide range of applications, this controller offers a compact, efficient, and versatile solution for power management. With its advanced control features and robust design, the MAX5061AUEBD is ideal for creating high-density power solutions that require a small footprint and minimal external components.

This controller operates over a wide input voltage range of 4.5V to 36V, making it suitable for systems powered from a 5V or 12V rail, as well as those requiring direct battery connection. The MAX5061AUEBD supports output voltages as low as 0.6V, allowing it to power the latest low-voltage digital ICs. Its high switching frequency, which is adjustable up to 1MHz, enables the use of small, low-cost inductors and capacitors, resulting in a compact power supply design.

The MAX5061AUEBD features a proprietary current-mode control scheme that provides fast transient response and cycle-by-cycle current limiting, ensuring reliable operation under all conditions. The integrated high-side and low-side MOSFET drivers are capable of driving large power MOSFETs, which allows for high current output applications. Additionally, the device includes a range of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, further enhancing system reliability.

With its dual-phase operation, the MAX5061AUEBD reduces input and output ripple, which is critical for noise-sensitive applications. This feature also allows for the use of smaller output capacitors, saving even more space on the PCB. The device is available in a thermally efficient, exposed-pad TSSOP-16 package, which helps in managing thermal dissipation and simplifies the thermal design of the system.

In summary, the MAX5061AUEBD from Maxim Integrated is a powerful, flexible, and reliable solution for a wide array of power supply designs. Its combination of high efficiency, small size, and advanced features makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess