EN
  • EN
  • DE

MAX5048BAUT+T

Part No MAX5048BAUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 7.6A 1-OUT Low Side Inv/Non-Inv Automotive 6-Pin SOT-23 T/R / IC MOSFET DVR HIGH SPEED SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 12.6 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.3A, 7.6A
Input Type Inverting, Non-Inverting
Rise and Fall Time 82ns, 12.5ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021841-MAX5048BAUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX5048
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5048BAUT+T CAD Model

Description

Introducing the MAX5048BAUT+T from Maxim Integrated

The MAX5048BAUT+T is a high-performance, current-limit switch designed by Maxim Integrated to provide a reliable solution for USB and other hot-swap applications. This advanced component is engineered to ensure precise current limiting to protect sensitive devices from damage due to excessive current conditions. Its compact form factor and robust feature set make it an ideal choice for a variety of applications in consumer, industrial, and communication devices.

Key Features and Benefits

  • Adjustable Current-Limit Threshold: The device allows for precise setting of the current limit threshold via an external resistor, providing designers with flexibility to cater to different system requirements.
  • Fast Response Time: With a swift response to fault conditions, the MAX5048BAUT+T helps prevent damage by quickly disabling the output, thus ensuring the protection of downstream components.
  • Thermal Shutdown Protection: The integrated thermal shutdown feature safeguards the device and the system from high-temperature conditions, enhancing overall reliability and longevity.
  • Reverse Current Blocking: This functionality prevents current from flowing backward through the switch when it is powered off, further protecting the system from potential harm.
  • Low On-Resistance: The low RON of the switch minimizes voltage drop and power loss, ensuring efficient operation and longer battery life in portable applications.
  • Auto-Retry Feature: After a fault condition, the device automatically attempts to reset itself, providing a self-recovery mechanism that reduces the need for manual intervention.
  • Compact SOT23 Package: The small footprint of the SOT23 package makes the MAX5048BAUT+T suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The MAX5048BAUT+T's versatility allows it to be used across a wide range of applications, including:

  • USB Ports and Hubs
  • Peripheral Ports
  • Hot-Swap Power Supplies
  • Battery-Charger Circuits
  • Consumer Electronics
  • Portable Device Power Management

With Maxim Integrated's commitment to quality and performance, the MAX5048BAUT+T current-limit switch stands out as a reliable and efficient solution for protecting electronic systems from overcurrent events. Its combination of features ensures that it can meet the stringent requirements of modern electronic designs while simplifying circuit protection strategies.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3710 $54.8400
90+ $1.1249 $101.2410
140+ $1.0898 $152.5720
190+ $1.0546 $200.3740
250+ $1.0195 $254.8750
330+ $0.9140 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,740 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess