EN
  • EN
  • DE

MAX5039EUA+

Part No MAX5039EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Voltage Controller 8-Pin uMAX / IC CNTRLR VOLT TRACK 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Processor
Operating Supply Current 1.3mA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786411-MAX5039EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5039
Introduction Date May 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX5039EUA+ CAD Model

Description

The MAX5039EUA+ is a high-performance, adjustable linear voltage regulator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This precision voltage regulator is ideal for a wide range of applications, including but not limited to, portable devices, data communication equipment, and industrial controls.

Key Features

  • Adjustable Output: The MAX5039EUA+ offers an adjustable output voltage range from 1.25V to 5V, allowing for flexibility in various applications.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage levels for critical components.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 110mV at 50mA, which enhances efficiency and allows operation under low input-to-output voltage conditions.
  • Current Limit Protection: Built-in current limit protection safeguards the device and the load from excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection against overheating, enhancing the overall reliability of the regulator.
  • Wide Operating Temperature Range: The regulator is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

  • Portable Electronic Devices
  • Data Communication Equipment
  • Industrial Controls
  • Battery-Powered Devices
  • Point-of-Load Applications

Package and Availability

The MAX5039EUA+ is available in a space-saving 8-pin µMAX package, which is highly beneficial for compact designs. Its small footprint and low profile make it an excellent choice for designs where board space is at a premium. Maxim Integrated's commitment to quality ensures that this voltage regulator is a reliable solution for your power management needs.

Conclusion

In summary, the MAX5039EUA+ from Maxim Integrated is a versatile and reliable adjustable voltage regulator that offers high accuracy, low dropout voltage, and robust protection features. Its wide operating temperature range and compact packaging make it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess